Visual Sound, Inc. 4 Ohms Trumpet Speaker TRP04

Description
OWI, Inc. • Impedance: 4 Ohms. • 4" full range driver. • 40-80 Watt RMS power handling. • 60 foot throw. • FR: 140 Hz - 20 kHz (music) 250 Hz - 3 kHz (paging). • Dispersion: 120? H x 90? V. • Unique "C" mounting bracket for pole, ceiling or wall mounting. • Weatherized, 5 year warranty. • Dimension: 10L x 9.8W x 5.9H inches. • Color/s: White.
Description
OWI, Inc. • Impedance: 4 Ohms. • 4" full range driver. • 40-80 Watt RMS power handling. • 60 foot throw. • FR: 140 Hz - 20 kHz (music) 250 Hz - 3 kHz (paging). • Dispersion: 120? H x 90? V. • Unique "C" mounting bracket for pole, ceiling or wall mounting. • Weatherized, 5 year warranty. • Dimension: 10L x 9.8W x 5.9H inches. • Color/s: White.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
4 Ohms Trumpet Speaker
TRP04
4 Ohms Trumpet Speaker TRP04
OWI, Inc. • Impedance: 4 Ohms. • 4" full range driver. • 40-80 Watt RMS power handling. • 60 foot throw. • FR: 140 Hz - 20 kHz (music) 250 Hz - 3 kHz (paging). • Dispersion: 120? H x 90? V. • Unique "C" mounting bracket for pole, ceiling or wall mounting. • Weatherized, 5 year warranty. • Dimension: 10L x 9.8W x 5.9H inches. • Color/s: White.

OWI, Inc.

• Impedance: 4 Ohms. • 4" full range driver. • 40-80 Watt RMS power handling. • 60 foot throw. • FR: 140 Hz - 20 kHz (music) 250 Hz - 3 kHz (paging). • Dispersion: 120? H x 90? V. • Unique "C" mounting bracket for pole, ceiling or wall mounting. • Weatherized, 5 year warranty. • Dimension: 10L x 9.8W x 5.9H inches. • Color/s: White.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number TRP04
Product Name 4 Ohms Trumpet Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1710873 - RS Components, Ltd.
Specs
Size 1.26 inch (32 mm)
View Details
300GC SelecTone® Amplified Speakers - 300GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speakers - 423-1253-ND - DigiKey
Knowles Electronics, LLC.
View Details
2 suppliers