Visual Sound, Inc. Quick Tripod Case 46" TQ-46

Description
Porta-Brace TRIPOD QUICK cases are for the quick news style set-ups around town. They are lightweight, convenient, and easy to operate. A very quick strong case for carrying Tripods. This case has a new top opening system that hinges wide open for fast loading and removal of Tripods. A set of interior reinforcing bars keeps the case ridged. The slim-line design makes this case light and user friendly. Interior and exterior slip pockets and zippered pockets carry all kinds of accessories. One large bellows pocket on one side carries light stands or other items. Zip the case up or just use carry handles to close the top and carry. Padded shoulder strap included. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight
Description
Porta-Brace TRIPOD QUICK cases are for the quick news style set-ups around town. They are lightweight, convenient, and easy to operate. A very quick strong case for carrying Tripods. This case has a new top opening system that hinges wide open for fast loading and removal of Tripods. A set of interior reinforcing bars keeps the case ridged. The slim-line design makes this case light and user friendly. Interior and exterior slip pockets and zippered pockets carry all kinds of accessories. One large bellows pocket on one side carries light stands or other items. Zip the case up or just use carry handles to close the top and carry. Padded shoulder strap included. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight

Suppliers

Company
Product
Description
Supplier Links
Quick Tripod Case 46
Broomall, PA, USA
Quick Tripod Case 46"
TQ-46
Quick Tripod Case 46" TQ-46
Porta-Brace TRIPOD QUICK cases are for the quick news style set-ups around town. They are lightweight, convenient, and easy to operate. A very quick strong case for carrying Tripods. This case has a new top opening system that hinges wide open for fast loading and removal of Tripods. A set of interior reinforcing bars keeps the case ridged. The slim-line design makes this case light and user friendly. Interior and exterior slip pockets and zippered pockets carry all kinds of accessories. One large bellows pocket on one side carries light stands or other items. Zip the case up or just use carry handles to close the top and carry. Padded shoulder strap included. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight

Porta-Brace

TRIPOD QUICK cases are for the quick news style set-ups around town. They are lightweight, convenient, and easy to operate.

A very quick strong case for carrying Tripods. This case has a new top opening system that hinges wide open for fast loading and removal of Tripods. A set of interior reinforcing bars keeps the case ridged. The slim-line design makes this case light and user friendly. Interior and exterior slip pockets and zippered pockets carry all kinds of accessories. One large bellows pocket on one side carries light stands or other items. Zip the case up or just use carry handles to close the top and carry. Padded shoulder strap included.

  • Customizable solution
  • Durable, 1000-denier Cordura
  • Engineered for professionals
  • Lightweight
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number TQ-46
Product Name Quick Tripod Case 46"
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details