Visual Sound, Inc. Quick Tripod Case 28" TQ-28XT

Description
Porta-Brace TRIPOD QUICK cases are for the quick news style set-ups around town. They are lightweight, convenient, and easy to operate. A very quick strong case for carrying Tripods. This case has a new top opening system that hinges wide open for fast loading and removal of Tripods. A set of interior reinforcing bars keeps the case ridged. The slim-line design makes this case light and user friendly. Interior and exterior slip pockets and zippered pockets carry all kinds of accessories. One large bellows pocket on one side carries light stands or other items. Zip the case up or just use carry handles to close the top and carry. Padded shoulder strap included. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight
Description
Porta-Brace TRIPOD QUICK cases are for the quick news style set-ups around town. They are lightweight, convenient, and easy to operate. A very quick strong case for carrying Tripods. This case has a new top opening system that hinges wide open for fast loading and removal of Tripods. A set of interior reinforcing bars keeps the case ridged. The slim-line design makes this case light and user friendly. Interior and exterior slip pockets and zippered pockets carry all kinds of accessories. One large bellows pocket on one side carries light stands or other items. Zip the case up or just use carry handles to close the top and carry. Padded shoulder strap included. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight

Suppliers

Company
Product
Description
Supplier Links
Quick Tripod Case 28
Broomall, PA, USA
Quick Tripod Case 28"
TQ-28XT
Quick Tripod Case 28" TQ-28XT
Porta-Brace TRIPOD QUICK cases are for the quick news style set-ups around town. They are lightweight, convenient, and easy to operate. A very quick strong case for carrying Tripods. This case has a new top opening system that hinges wide open for fast loading and removal of Tripods. A set of interior reinforcing bars keeps the case ridged. The slim-line design makes this case light and user friendly. Interior and exterior slip pockets and zippered pockets carry all kinds of accessories. One large bellows pocket on one side carries light stands or other items. Zip the case up or just use carry handles to close the top and carry. Padded shoulder strap included. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight

Porta-Brace

TRIPOD QUICK cases are for the quick news style set-ups around town. They are lightweight, convenient, and easy to operate.

A very quick strong case for carrying Tripods. This case has a new top opening system that hinges wide open for fast loading and removal of Tripods. A set of interior reinforcing bars keeps the case ridged. The slim-line design makes this case light and user friendly. Interior and exterior slip pockets and zippered pockets carry all kinds of accessories. One large bellows pocket on one side carries light stands or other items. Zip the case up or just use carry handles to close the top and carry. Padded shoulder strap included.

  • Customizable solution
  • Durable, 1000-denier Cordura
  • Engineered for professionals
  • Lightweight
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number TQ-28XT
Product Name Quick Tripod Case 28"
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details