Visual Sound, Inc. Isys 9" Tilt Touchpanel TPMC-9

Description
Crestron Electronics, Inc. A sleek, compact widescreen touchpanel for tabletop use, featuring advanced Core 3 graphics, streaming video, wired video, and IP intercom. The Crestron Isys® TPMC-9 Tilt Touchpanel delivers high-end style and performance in a striking tabletop design. Sleek and compact, the TPMC-9 does away with piles of remotes and cryptic control panels, affording true "one-touch" control over a broad range of complex devices and systems. Powered by the Core 3 OS and featuring a brilliant, high-contrast 9" WVGA touchscreen with advanced color graphics, video, and intercom, the TPMC-9 offers an ideal user-interface for controlling multimedia presentations, home automation, and a host of other uses. Advanced Touchpanel Control Fully custom touchpanel versatility is afforded through the TPMC-9's generous 9" widescreen format touchscreen, displaying stunning 16-bit color graphics and 24-bit video. Dynamic graphics and text capabilities enable the display of all kinds of useful data and alluring eye candy - from AV controls and icons - to room temperature and lighting levels - to photos and video - to digital media playlists complete with metadata and cover art. Advanced gestures navigation, animated objects, multi-mode buttons, PNG translucency, and page transition effects enhance the palette for creating interactive GUIs that are both eye-catching and easy to use. Powered by Core 3 [Available Q2 2011] The Crestron Core 3 framework enables the generation of dynamically rich user interfaces with greater power and ease than ever. Core 3 lets touchpanel designers merge multiple objects and apps on screen leveraging the power of Adobe® Flash®, multi-format video, IP intercom, and other emerging technologies to deliver an engaging and ultra-intuitive touchpanel experience. Use gestures navigation to effortlessly browse through music and movie libraries, scroll through TV channels and radio stations, and select any desired control app from an intuitive menu of colorful 3D icons. Personalize the touchpanel desktop with animated clocks, calendars, weather widgets, news feeds, and other informative objects. Even apply themes and backgrounds that change on the fly with each user, event, or season. But, the power of Core 3 extends beyond impressive graphics and animated objects, unleashing tremendous new capabilities for controlling devices and managing a complete integrated system. Using the Core 3 SDK, programmers can develop fully functioning "device apps" that can be dropped into each touchpanel project without additional programming or resizing. Or, choose from an expanding library of fully developed device apps to instantly add controls for security systems and HVAC, provide sophisticated navigation for media servers and tuners, and enable user-friendly editing of lighting scenes and channel presets. With Core 3, the possibilities are virtually limitless. Sleek, contoured design for tabletop use Elegant smooth black or white, or textured black finishes Generous 9" widescreen color touch screen 16-bit color graphics powered by Core 3™[1] 800 x 480 WVGA display resolution Native H.264 streaming video for viewing Web cameras and HD sources[1] Wired composite video input Crestron IP intercom WAV file customizable audio feedback Built-in microphone and speakers Crestron Home® CAT5 video connectivity High-speed Ethernet and Cresnet® communications Built-in USB port for direct program upload Up to 45 degree tilt adjustment[2] Low-profile single-wire connection
Description
Crestron Electronics, Inc. A sleek, compact widescreen touchpanel for tabletop use, featuring advanced Core 3 graphics, streaming video, wired video, and IP intercom. The Crestron Isys® TPMC-9 Tilt Touchpanel delivers high-end style and performance in a striking tabletop design. Sleek and compact, the TPMC-9 does away with piles of remotes and cryptic control panels, affording true "one-touch" control over a broad range of complex devices and systems. Powered by the Core 3 OS and featuring a brilliant, high-contrast 9" WVGA touchscreen with advanced color graphics, video, and intercom, the TPMC-9 offers an ideal user-interface for controlling multimedia presentations, home automation, and a host of other uses. Advanced Touchpanel Control Fully custom touchpanel versatility is afforded through the TPMC-9's generous 9" widescreen format touchscreen, displaying stunning 16-bit color graphics and 24-bit video. Dynamic graphics and text capabilities enable the display of all kinds of useful data and alluring eye candy - from AV controls and icons - to room temperature and lighting levels - to photos and video - to digital media playlists complete with metadata and cover art. Advanced gestures navigation, animated objects, multi-mode buttons, PNG translucency, and page transition effects enhance the palette for creating interactive GUIs that are both eye-catching and easy to use. Powered by Core 3 [Available Q2 2011] The Crestron Core 3 framework enables the generation of dynamically rich user interfaces with greater power and ease than ever. Core 3 lets touchpanel designers merge multiple objects and apps on screen leveraging the power of Adobe® Flash®, multi-format video, IP intercom, and other emerging technologies to deliver an engaging and ultra-intuitive touchpanel experience. Use gestures navigation to effortlessly browse through music and movie libraries, scroll through TV channels and radio stations, and select any desired control app from an intuitive menu of colorful 3D icons. Personalize the touchpanel desktop with animated clocks, calendars, weather widgets, news feeds, and other informative objects. Even apply themes and backgrounds that change on the fly with each user, event, or season. But, the power of Core 3 extends beyond impressive graphics and animated objects, unleashing tremendous new capabilities for controlling devices and managing a complete integrated system. Using the Core 3 SDK, programmers can develop fully functioning "device apps" that can be dropped into each touchpanel project without additional programming or resizing. Or, choose from an expanding library of fully developed device apps to instantly add controls for security systems and HVAC, provide sophisticated navigation for media servers and tuners, and enable user-friendly editing of lighting scenes and channel presets. With Core 3, the possibilities are virtually limitless. Sleek, contoured design for tabletop use Elegant smooth black or white, or textured black finishes Generous 9" widescreen color touch screen 16-bit color graphics powered by Core 3™[1] 800 x 480 WVGA display resolution Native H.264 streaming video for viewing Web cameras and HD sources[1] Wired composite video input Crestron IP intercom WAV file customizable audio feedback Built-in microphone and speakers Crestron Home® CAT5 video connectivity High-speed Ethernet and Cresnet® communications Built-in USB port for direct program upload Up to 45 degree tilt adjustment[2] Low-profile single-wire connection

Suppliers

Company
Product
Description
Supplier Links
Isys 9
Broomall, PA, USA
Isys 9" Tilt Touchpanel
TPMC-9
Isys 9" Tilt Touchpanel TPMC-9
Crestron Electronics, Inc. A sleek, compact widescreen touchpanel for tabletop use, featuring advanced Core 3 graphics, streaming video, wired video, and IP intercom. The Crestron Isys® TPMC-9 Tilt Touchpanel delivers high-end style and performance in a striking tabletop design. Sleek and compact, the TPMC-9 does away with piles of remotes and cryptic control panels, affording true "one-touch" control over a broad range of complex devices and systems. Powered by the Core 3 OS and featuring a brilliant, high-contrast 9" WVGA touchscreen with advanced color graphics, video, and intercom, the TPMC-9 offers an ideal user-interface for controlling multimedia presentations, home automation, and a host of other uses. Advanced Touchpanel Control Fully custom touchpanel versatility is afforded through the TPMC-9's generous 9" widescreen format touchscreen, displaying stunning 16-bit color graphics and 24-bit video. Dynamic graphics and text capabilities enable the display of all kinds of useful data and alluring eye candy - from AV controls and icons - to room temperature and lighting levels - to photos and video - to digital media playlists complete with metadata and cover art. Advanced gestures navigation, animated objects, multi-mode buttons, PNG translucency, and page transition effects enhance the palette for creating interactive GUIs that are both eye-catching and easy to use. Powered by Core 3 [Available Q2 2011] The Crestron Core 3 framework enables the generation of dynamically rich user interfaces with greater power and ease than ever. Core 3 lets touchpanel designers merge multiple objects and apps on screen leveraging the power of Adobe® Flash®, multi-format video, IP intercom, and other emerging technologies to deliver an engaging and ultra-intuitive touchpanel experience. Use gestures navigation to effortlessly browse through music and movie libraries, scroll through TV channels and radio stations, and select any desired control app from an intuitive menu of colorful 3D icons. Personalize the touchpanel desktop with animated clocks, calendars, weather widgets, news feeds, and other informative objects. Even apply themes and backgrounds that change on the fly with each user, event, or season. But, the power of Core 3 extends beyond impressive graphics and animated objects, unleashing tremendous new capabilities for controlling devices and managing a complete integrated system. Using the Core 3 SDK, programmers can develop fully functioning "device apps" that can be dropped into each touchpanel project without additional programming or resizing. Or, choose from an expanding library of fully developed device apps to instantly add controls for security systems and HVAC, provide sophisticated navigation for media servers and tuners, and enable user-friendly editing of lighting scenes and channel presets. With Core 3, the possibilities are virtually limitless. Sleek, contoured design for tabletop use Elegant smooth black or white, or textured black finishes Generous 9" widescreen color touch screen 16-bit color graphics powered by Core 3™[1] 800 x 480 WVGA display resolution Native H.264 streaming video for viewing Web cameras and HD sources[1] Wired composite video input Crestron IP intercom WAV file customizable audio feedback Built-in microphone and speakers Crestron Home® CAT5 video connectivity High-speed Ethernet and Cresnet® communications Built-in USB port for direct program upload Up to 45 degree tilt adjustment[2] Low-profile single-wire connection

Crestron Electronics, Inc.

A sleek, compact widescreen touchpanel for tabletop use, featuring advanced Core 3 graphics, streaming video, wired video, and IP intercom.

The Crestron Isys® TPMC-9 Tilt Touchpanel delivers high-end style and performance in a striking tabletop design. Sleek and compact, the TPMC-9 does away with piles of remotes and cryptic control panels, affording true "one-touch" control over a broad range of complex devices and systems. Powered by the Core 3 OS and featuring a brilliant, high-contrast 9" WVGA touchscreen with advanced color graphics, video, and intercom, the TPMC-9 offers an ideal user-interface for controlling multimedia presentations, home automation, and a host of other uses. Advanced Touchpanel Control Fully custom touchpanel versatility is afforded through the TPMC-9's generous 9" widescreen format touchscreen, displaying stunning 16-bit color graphics and 24-bit video. Dynamic graphics and text capabilities enable the display of all kinds of useful data and alluring eye candy - from AV controls and icons - to room temperature and lighting levels - to photos and video - to digital media playlists complete with metadata and cover art. Advanced gestures navigation, animated objects, multi-mode buttons, PNG translucency, and page transition effects enhance the palette for creating interactive GUIs that are both eye-catching and easy to use. Powered by Core 3 [Available Q2 2011] The Crestron Core 3 framework enables the generation of dynamically rich user interfaces with greater power and ease than ever. Core 3 lets touchpanel designers merge multiple objects and apps on screen leveraging the power of Adobe® Flash®, multi-format video, IP intercom, and other emerging technologies to deliver an engaging and ultra-intuitive touchpanel experience. Use gestures navigation to effortlessly browse through music and movie libraries, scroll through TV channels and radio stations, and select any desired control app from an intuitive menu of colorful 3D icons. Personalize the touchpanel desktop with animated clocks, calendars, weather widgets, news feeds, and other informative objects. Even apply themes and backgrounds that change on the fly with each user, event, or season. But, the power of Core 3 extends beyond impressive graphics and animated objects, unleashing tremendous new capabilities for controlling devices and managing a complete integrated system. Using the Core 3 SDK, programmers can develop fully functioning "device apps" that can be dropped into each touchpanel project without additional programming or resizing. Or, choose from an expanding library of fully developed device apps to instantly add controls for security systems and HVAC, provide sophisticated navigation for media servers and tuners, and enable user-friendly editing of lighting scenes and channel presets. With Core 3, the possibilities are virtually limitless.

  • Sleek, contoured design for tabletop use
  • Elegant smooth black or white, or textured black finishes
  • Generous 9" widescreen color touch screen
  • 16-bit color graphics powered by Core 3™[1]
  • 800 x 480 WVGA display resolution
  • Native H.264 streaming video for viewing Web cameras and HD sources[1]
  • Wired composite video input
  • Crestron IP intercom
  • WAV file customizable audio feedback
  • Built-in microphone and speakers
  • Crestron Home® CAT5 video connectivity
  • High-speed Ethernet and Cresnet® communications
  • Built-in USB port for direct program upload
  • Up to 45 degree tilt adjustment[2]
  • Low-profile single-wire connection
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number TPMC-9
Product Name Isys 9" Tilt Touchpanel
Unlock Full Specs
to access all available technical data

Similar Products

Visu Panel - Control Panel - 762-6204/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
Four-Wire Analog Resistive Touch Screen - FTAS00-12.1AW-4 - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 6.93 inch (176 mm)
View Details
3 suppliers
Specs
Screen Type LCD or other Flat Panel Display
View Details