Visual Sound, Inc. Portable PA Tripod for PowerPro TP50

Description
Califone International, Inc. The portable TP50 Tripod supports the PA919 PowerPro series PAs. Simple to set up and light enough to easily carry,it's made with mar-resistant powder-coated aluminum tubing for durability and performance. Threaded, triangle shaped, tension-adjustable knob for quick and easy height adjustments Beefy 1-3/8 inch aluminum tubing withstands repeated use Supplemental cotter-pin gives additional reinforcement Stability assured with wide stance 40 inch triangle (measured from tripod leg tip to tripod leg tip) Pre-drilled center post for quick and easy height adjustment Maximum height adjustment 74 inch for optimum projection
Description
Califone International, Inc. The portable TP50 Tripod supports the PA919 PowerPro series PAs. Simple to set up and light enough to easily carry,it's made with mar-resistant powder-coated aluminum tubing for durability and performance. Threaded, triangle shaped, tension-adjustable knob for quick and easy height adjustments Beefy 1-3/8 inch aluminum tubing withstands repeated use Supplemental cotter-pin gives additional reinforcement Stability assured with wide stance 40 inch triangle (measured from tripod leg tip to tripod leg tip) Pre-drilled center post for quick and easy height adjustment Maximum height adjustment 74 inch for optimum projection

Suppliers

Company
Product
Description
Supplier Links
Portable PA Tripod for PowerPro - TP50 - Visual Sound, Inc.
Broomall, PA, USA
Portable PA Tripod for PowerPro
TP50
Portable PA Tripod for PowerPro TP50
Califone International, Inc. The portable TP50 Tripod supports the PA919 PowerPro series PAs. Simple to set up and light enough to easily carry,it's made with mar-resistant powder-coated aluminum tubing for durability and performance. Threaded, triangle shaped, tension-adjustable knob for quick and easy height adjustments Beefy 1-3/8 inch aluminum tubing withstands repeated use Supplemental cotter-pin gives additional reinforcement Stability assured with wide stance 40 inch triangle (measured from tripod leg tip to tripod leg tip) Pre-drilled center post for quick and easy height adjustment Maximum height adjustment 74 inch for optimum projection

Califone International, Inc.

The portable TP50 Tripod supports the PA919 PowerPro series PAs. Simple to set up and light enough to easily carry,it's made with mar-resistant powder-coated aluminum tubing for durability and performance.

  • Threaded, triangle shaped, tension-adjustable knob for quick and easy height adjustments
  • Beefy 1-3/8 inch aluminum tubing withstands repeated use
  • Supplemental cotter-pin gives additional reinforcement
  • Stability assured with wide stance 40 inch triangle (measured from tripod leg tip to tripod leg tip)
  • Pre-drilled center post for quick and easy height adjustment
  • Maximum height adjustment 74 inch for optimum projection
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number TP50
Product Name Portable PA Tripod for PowerPro
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 3.98 inch (101 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
EH/FEH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1055 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details