Visual Sound, Inc. TecNec Economy Boompole Kit TN-BOOM-ECONO

Description
TecNec Distributing TecNec Economy Boomkit Designed For the Budget Minded. Kit Contains:
Description
TecNec Distributing TecNec Economy Boomkit Designed For the Budget Minded. Kit Contains:

Suppliers

Company
Product
Description
Supplier Links
TecNec Economy Boompole Kit - TN-BOOM-ECONO - Visual Sound, Inc.
Broomall, PA, USA
TecNec Economy Boompole Kit
TN-BOOM-ECONO
TecNec Economy Boompole Kit TN-BOOM-ECONO
TecNec Distributing TecNec Economy Boomkit Designed For the Budget Minded. Kit Contains:

TecNec Distributing

TecNec Economy Boomkit Designed For the Budget Minded.
Kit Contains:

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number TN-BOOM-ECONO
Product Name TecNec Economy Boompole Kit
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMOF-9767NP-46DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-9750U - Ningbo Best Group Co., Ltd.
Specs
Directivity Directional
Frequency Response 100 to 16000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details