Visual Sound, Inc. Wireless Test and Measurement System for acoustical modeling and adjustment of large spaces TM400 System

Description
Lectrosonics, Inc. UH400TM, R400A, CCTM400 The TM400 system was designed to provide the ideal link between calibrated test microphones and measurement equipment such as SIM®, SIA SMAART Live®, TEF® or other systems. By using a radio link, long cables can be eliminated thus saving time and providing opportunities for additional measurements to increase accuracy. The microphone can even be moved around in the venue while the audience is present - something that is impossible with a cabled measurement microphone. The TM400 system includes transmitter and receiver. Microphones are sold separately by other manufacturers. Lectrosonics Digital Hybrid Wireless™ (U.S. Patent Pending) uses a proprietary algorithm to encode the digital audio information into an analog format which can be transmitted in a robust manner over an analog FM wireless link. This combination offers the superb audio quality of a pure digital system and the outstanding operating range of the finest FM wireless systems. The digital audio chain eliminates compandor artifacts, and provides audio frequency response flat to 20 kHz. The RF link takes advantage of the spectral efficiency characteristics of an aggressively optimized FM radio system. This digital/analog hybrid technique has some very beneficial properties. Because the information being transmitted is digitally encoded, useable dynamic range is much higher than a compandor can offer and there is no compandor in the audio signal to interfere with your measurements. The TM400 system comes standard with the UH400TM transmitter, R400A receiver, and CCTM400 water-resistant case. However, the components can be ordered separately. Also, the R400A receiver can be ordered with a rack-mount front panel, at an additional cost. Replaces long cable between calibrated microphone and test equipment 24-bit, 88.2 kHz digital audio stream for Compandor-free audio 256 synthesized UHF frequencies Rugged all-metal construction RECEIVER: Low noise, robust RF front end Balanced XLR audio output SmartTuning™ with graphic display for easy selection of clear RF frequencies TRANSMITTER: Converts microphones with XLR jacks to wireless operation Selectable 5, 15, 48 Volt powering 100 mW RF output power
Description
Lectrosonics, Inc. UH400TM, R400A, CCTM400 The TM400 system was designed to provide the ideal link between calibrated test microphones and measurement equipment such as SIM®, SIA SMAART Live®, TEF® or other systems. By using a radio link, long cables can be eliminated thus saving time and providing opportunities for additional measurements to increase accuracy. The microphone can even be moved around in the venue while the audience is present - something that is impossible with a cabled measurement microphone. The TM400 system includes transmitter and receiver. Microphones are sold separately by other manufacturers. Lectrosonics Digital Hybrid Wireless™ (U.S. Patent Pending) uses a proprietary algorithm to encode the digital audio information into an analog format which can be transmitted in a robust manner over an analog FM wireless link. This combination offers the superb audio quality of a pure digital system and the outstanding operating range of the finest FM wireless systems. The digital audio chain eliminates compandor artifacts, and provides audio frequency response flat to 20 kHz. The RF link takes advantage of the spectral efficiency characteristics of an aggressively optimized FM radio system. This digital/analog hybrid technique has some very beneficial properties. Because the information being transmitted is digitally encoded, useable dynamic range is much higher than a compandor can offer and there is no compandor in the audio signal to interfere with your measurements. The TM400 system comes standard with the UH400TM transmitter, R400A receiver, and CCTM400 water-resistant case. However, the components can be ordered separately. Also, the R400A receiver can be ordered with a rack-mount front panel, at an additional cost. Replaces long cable between calibrated microphone and test equipment 24-bit, 88.2 kHz digital audio stream for Compandor-free audio 256 synthesized UHF frequencies Rugged all-metal construction RECEIVER: Low noise, robust RF front end Balanced XLR audio output SmartTuning™ with graphic display for easy selection of clear RF frequencies TRANSMITTER: Converts microphones with XLR jacks to wireless operation Selectable 5, 15, 48 Volt powering 100 mW RF output power

Suppliers

Company
Product
Description
Supplier Links
Wireless Test and Measurement System for acoustical modeling and adjustment of large spaces - TM400 System - Visual Sound, Inc.
Broomall, PA, USA
Wireless Test and Measurement System for acoustical modeling and adjustment of large spaces
TM400 System
Wireless Test and Measurement System for acoustical modeling and adjustment of large spaces TM400 System
Lectrosonics, Inc. UH400TM, R400A, CCTM400 The TM400 system was designed to provide the ideal link between calibrated test microphones and measurement equipment such as SIM®, SIA SMAART Live®, TEF® or other systems. By using a radio link, long cables can be eliminated thus saving time and providing opportunities for additional measurements to increase accuracy. The microphone can even be moved around in the venue while the audience is present - something that is impossible with a cabled measurement microphone. The TM400 system includes transmitter and receiver. Microphones are sold separately by other manufacturers. Lectrosonics Digital Hybrid Wireless™ (U.S. Patent Pending) uses a proprietary algorithm to encode the digital audio information into an analog format which can be transmitted in a robust manner over an analog FM wireless link. This combination offers the superb audio quality of a pure digital system and the outstanding operating range of the finest FM wireless systems. The digital audio chain eliminates compandor artifacts, and provides audio frequency response flat to 20 kHz. The RF link takes advantage of the spectral efficiency characteristics of an aggressively optimized FM radio system. This digital/analog hybrid technique has some very beneficial properties. Because the information being transmitted is digitally encoded, useable dynamic range is much higher than a compandor can offer and there is no compandor in the audio signal to interfere with your measurements. The TM400 system comes standard with the UH400TM transmitter, R400A receiver, and CCTM400 water-resistant case. However, the components can be ordered separately. Also, the R400A receiver can be ordered with a rack-mount front panel, at an additional cost. Replaces long cable between calibrated microphone and test equipment 24-bit, 88.2 kHz digital audio stream for Compandor-free audio 256 synthesized UHF frequencies Rugged all-metal construction RECEIVER: Low noise, robust RF front end Balanced XLR audio output SmartTuning™ with graphic display for easy selection of clear RF frequencies TRANSMITTER: Converts microphones with XLR jacks to wireless operation Selectable 5, 15, 48 Volt powering 100 mW RF output power

Lectrosonics, Inc.

UH400TM, R400A, CCTM400

The TM400 system was designed to provide the ideal link between calibrated test microphones and measurement equipment such as SIM®, SIA SMAART Live®, TEF® or other systems. By using a radio link, long cables can be eliminated thus saving time and providing opportunities for additional measurements to increase accuracy. The microphone can even be moved around in the venue while the audience is present - something that is impossible with a cabled measurement microphone. The TM400 system includes transmitter and receiver. Microphones are sold separately by other manufacturers. Lectrosonics Digital Hybrid Wireless™ (U.S. Patent Pending) uses a proprietary algorithm to encode the digital audio information into an analog format which can be transmitted in a robust manner over an analog FM wireless link. This combination offers the superb audio quality of a pure digital system and the outstanding operating range of the finest FM wireless systems. The digital audio chain eliminates compandor artifacts, and provides audio frequency response flat to 20 kHz. The RF link takes advantage of the spectral efficiency characteristics of an aggressively optimized FM radio system. This digital/analog hybrid technique has some very beneficial properties. Because the information being transmitted is digitally encoded, useable dynamic range is much higher than a compandor can offer and there is no compandor in the audio signal to interfere with your measurements. The TM400 system comes standard with the UH400TM transmitter, R400A receiver, and CCTM400 water-resistant case. However, the components can be ordered separately. Also, the R400A receiver can be ordered with a rack-mount front panel, at an additional cost.

  • Replaces long cable between calibrated microphone and test equipment
  • 24-bit, 88.2 kHz digital audio stream for Compandor-free audio
  • 256 synthesized UHF frequencies
  • Rugged all-metal construction
  • RECEIVER:
  • Low noise, robust RF front end
  • Balanced XLR audio output
  • SmartTuning™ with graphic display for easy selection of clear RF frequencies
  • TRANSMITTER:
  • Converts microphones with XLR jacks to wireless operation
  • Selectable 5, 15, 48 Volt powering
  • 100 mW RF output power
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number TM400 System
Product Name Wireless Test and Measurement System for acoustical modeling and adjustment of large spaces
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D130AXTSA2DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
View Details
3 suppliers
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details