Visual Sound, Inc. Transformer-Premium Performance, 100W, 70V TLS10070

Description
Lowell Manufacturing Company TLS-10070: 70V transformer with taps at 16, 32, 64, 100W. 4-8 ohm. The 20/20 Audio Vision™ transformer series allows speakers to operate at full potential while providing a stable load to the amplifier. In a distributed speaker system, the sound is virtually the same as a transformerless direct-to-voice-coil system. For systems where transformer response under 50Hz with minimal impedance drop is required.
Description
Lowell Manufacturing Company TLS-10070: 70V transformer with taps at 16, 32, 64, 100W. 4-8 ohm. The 20/20 Audio Vision™ transformer series allows speakers to operate at full potential while providing a stable load to the amplifier. In a distributed speaker system, the sound is virtually the same as a transformerless direct-to-voice-coil system. For systems where transformer response under 50Hz with minimal impedance drop is required.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Transformer-Premium Performance, 100W, 70V
TLS10070
Transformer-Premium Performance, 100W, 70V TLS10070
Lowell Manufacturing Company TLS-10070: 70V transformer with taps at 16, 32, 64, 100W. 4-8 ohm. The 20/20 Audio Vision™ transformer series allows speakers to operate at full potential while providing a stable load to the amplifier. In a distributed speaker system, the sound is virtually the same as a transformerless direct-to-voice-coil system. For systems where transformer response under 50Hz with minimal impedance drop is required.

Lowell Manufacturing Company

TLS-10070: 70V transformer with taps at 16, 32, 64, 100W. 4-8 ohm.
The 20/20 Audio Vision™ transformer series allows speakers to operate at full potential while providing a stable load to the amplifier. In a distributed speaker system, the sound is virtually the same as a transformerless direct-to-voice-coil system. For systems where transformer response under 50Hz with minimal impedance drop is required.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number TLS10070
Product Name Transformer-Premium Performance, 100W, 70V
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 3.94 inch (100 mm)
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details