Toshiba America Information Systems, Inc.
Those who need a super-light projector for home entertainment or a sleek, compact machine for dazzling a business audience will want to focus on the TLP-X100U projector. Designed with a slim form factor and weighing just four pounds, this amazing 3LCD projector is both highly mobile, yet fully geared for consumers and on-the-move professionals. It delivers 2,200 ANSI lumens of brightness, sharp XGA resolution and excellent color reproduction just the thing for movies, gaming and weekend sports parties, or for truly memorable business multimedia. Plus, it also offers many conveniences that make it a snap to use, even for non-technical people. Along with a host of handy inputs and outputs it offers HDTV/DTV-compatibili
ty, closed captioning, automatic set-up, and keystone correction a fully loaded remote, instant shutdown, "blackboarding," and a whole lot more. Long lamp life and Toshiba's Three-Year Standard Limited Warranty round out the résumé of this superb mobile performer.
Mobile
F = 1.7 - 1.87, f = 19.2 - 23.1mm
Up to 2000 hours (up to 3000 hours in Eco mode)
2200 ANSI lumens
XGA (1024 x 768)
Toshiba America Information Systems, Inc.
Those who need a super-light projector for home entertainment or a sleek, compact machine for dazzling a business audience will want to focus on the TLP-X100U projector. Designed with a slim form factor and weighing just four pounds, this amazing 3LCD projector is both highly mobile, yet fully geared for consumers and on-the-move professionals. It delivers 2,200 ANSI lumens of brightness, sharp XGA resolution and excellent color reproduction just the thing for movies, gaming and weekend sports parties, or for truly memorable business multimedia. Plus, it also offers many conveniences that make it a snap to use, even for non-technical people. Along with a host of handy inputs and outputs it offers HDTV/DTV-compatibility, closed captioning, automatic set-up, and keystone correction a fully loaded remote, instant shutdown, "blackboarding," and a whole lot more. Long lamp life and Toshiba's Three-Year Standard Limited Warranty round out the résumé of this superb mobile performer.
- Mobile
- F = 1.7 - 1.87, f = 19.2 - 23.1mm
- Up to 2000 hours (up to 3000 hours in Eco mode)
- 2200 ANSI lumens
- XGA (1024 x 768)