Optoma HD20 High Definition 1080p DLP Home Theater Projector
The Optoma HD20 redefines the high-definition home theater/multi-media experience with a new level of flexibility and quality. With true 1080p resolution, the HD20 delivers excellent color saturation and subtle details for excellent images. With its sleek design and diminutive size, the Optoma HD20 is perfect for sharing big-screen movies, sporting events and concerts with friends or taking video gaming to the next level.
At a Glance: Home Theater at its Best
Superior image and video quality (1080p resolution)
Vibrant life-like images and videos (1700 lumens)
Sharp, clean text even in bright rooms (4000:1 contrast ratio, 1700 lumens)
Designed for large group viewing (Up to 300” screen size)
Readily portable (6.4 pounds)
Delivering High-Definition Performance for Under $1,000
The Optoma HD20 delivers ultimate flexibility and performance to create a high-quality home theater experience without the high-end price tag. Sleek and stylish, the HD20 is readily portable to allow you to share content at parties, family gatherings or any get together. A favorite of gamers, the projector allows users to play video games at home or with friends.
HD20 represents a significant breakthrough for consumers Bright and Versatile
The HD20, a DLP projector, sets the performance bar with high marks for crisp sharp images and video, delivering excellent color saturation and subtle details for superior image quality. With 1700 ANSI lumens of brightness, the HD20 will fill your home theater room with bright, vivid, lifelike images as large as 300 diagonal inches with high contrast ratio. The projector features a native 1080p resolution (1920 x 1080 pixels), while it also is compatible with most computer formats (UXGA, WXGA, SXGA+, SXGA, XGA, SVGA, VGA resized, VESA, PC and Macintosh). The unit can also accept common global video inputs and video formats up to 1080p (HDTV, EDTV, SDTV, NTSC, PAL and SECAM).
Lower Cost of Ownership
The projection lamp is rated to last up to 4000 hours in standard mode or 3000 hours in bright mode to provide long-lasting performance. The HD20 also incorporates a rapid shutdown feature that further reduces ownership costs. A one-year parts and labor warranty, with 90-day lamp coverage, is standard.
Leading the DLP Market in the Americas
Optoma's product line offers products designed to meet the needs of any kind of user, from mobile professionals, gamers and home theaters to much large theater installations. Designed and built to deliver reliability, usability and image quality, Optoma projectors help users get the most out of their digital content, encourage collaboration and communicate clearly and effectively. Optoma projectors are designed to provide the features that you need today and a path to grow into other capabilities as you need them.
State of the Art DLP Technology
Optoma Technology is the leading manufacturer of Texas Instrument's DLP® projectors in North and South America. Texas Instrument's DLP® with BrilliantColor technology supports multi-color processing to produce stunning, vibrant colors on the screen. Unlike other technologies, which use only the three primary colors (red/green/blue) to produce the image, DLP Technology with BrilliantColor projectors use up to six separate colors for superior color quality.
Green by Design
As an Optoma ProJect Green™ projector, the HD20 has been designed and manufactured for eco-friendliness, to:
Use less than one-watt power consumption in standby modeUp to 75 percent savings compared to regular standby mode.
Are designed to limit energy use, with automatic shut down and remote management and control.
Employ long-life materials and components.
Designed for large group viewing (Up to 300” screen size)
Use components that are lead-free on all printed circuit boards.
Use no polystyrene foam in the packing materials
Comply with RoHS standards to phase out the use of hazardous materials.
What's in the Box
Standard Accessories: AC Power Cord, Composite Video Cable, Remote Control, Batteries for Remote, Lens Cap, User's Manual, Quick Start Card and Warranty Card.
Product Connectivity Chart
Bright at 1700 ANSI lumens and contrast ratio of 4000:1
Up to 300” screen size for large group viewing
Perfect for connecting to any home entertainment device with HDMI, component, composite video and VGA
Backlit IR remote control
Features Texas Instruments 1080p DLP® chipset and BrilliantColor™ technology
Optoma HD20 High Definition 1080p DLP Home Theater Projector
The Optoma HD20 redefines the high-definition home theater/multi-media experience with a new level of flexibility and quality. With true 1080p resolution, the HD20 delivers excellent color saturation and subtle details for excellent images. With its sleek design and diminutive size, the Optoma HD20 is perfect for sharing big-screen movies, sporting events and concerts with friends or taking video gaming to the next level.
At a Glance: Home Theater at its Best
- Superior image and video quality (1080p resolution)
- Vibrant life-like images and videos (1700 lumens)
- Sharp, clean text even in bright rooms (4000:1 contrast ratio, 1700 lumens)
- Designed for large group viewing (Up to 300” screen size)
- Readily portable (6.4 pounds)
Delivering High-Definition Performance for Under $1,000
The Optoma HD20 delivers ultimate flexibility and performance to create a high-quality home theater experience without the high-end price tag. Sleek and stylish, the HD20 is readily portable to allow you to share content at parties, family gatherings or any get together. A favorite of gamers, the projector allows users to play video games at home or with friends.
HD20 represents a significant breakthrough for consumers
Bright and Versatile
The HD20, a DLP projector, sets the performance bar with high marks for crisp sharp images and video, delivering excellent color saturation and subtle details for superior image quality. With 1700 ANSI lumens of brightness, the HD20 will fill your home theater room with bright, vivid, lifelike images as large as 300 diagonal inches with high contrast ratio. The projector features a native 1080p resolution (1920 x 1080 pixels), while it also is compatible with most computer formats (UXGA, WXGA, SXGA+, SXGA, XGA, SVGA, VGA resized, VESA, PC and Macintosh). The unit can also accept common global video inputs and video formats up to 1080p (HDTV, EDTV, SDTV, NTSC, PAL and SECAM).
Lower Cost of Ownership
The projection lamp is rated to last up to 4000 hours in standard mode or 3000 hours in bright mode to provide long-lasting performance. The HD20 also incorporates a rapid shutdown feature that further reduces ownership costs. A one-year parts and labor warranty, with 90-day lamp coverage, is standard.
Leading the DLP Market in the Americas
Optoma's product line offers products designed to meet the needs of any kind of user, from mobile professionals, gamers and home theaters to much large theater installations. Designed and built to deliver reliability, usability and image quality, Optoma projectors help users get the most out of their digital content, encourage collaboration and communicate clearly and effectively. Optoma projectors are designed to provide the features that you need today and a path to grow into other capabilities as you need them.
State of the Art DLP Technology
Optoma Technology is the leading manufacturer of Texas Instrument's DLP® projectors in North and South America. Texas Instrument's DLP® with BrilliantColor technology supports multi-color processing to produce stunning, vibrant colors on the screen. Unlike other technologies, which use only the three primary colors (red/green/blue) to produce the image, DLP Technology with BrilliantColor projectors use up to six separate colors for superior color quality.
Green by Design
As an Optoma ProJect Green™ projector, the HD20 has been designed and manufactured for eco-friendliness, to:
- Use less than one-watt power consumption in standby modeUp to 75 percent savings compared to regular standby mode.
- Are designed to limit energy use, with automatic shut down and remote management and control.
- Employ long-life materials and components.
- Designed for large group viewing (Up to 300” screen size)
- Use components that are lead-free on all printed circuit boards.
- Use no polystyrene foam in the packing materials
- Comply with RoHS standards to phase out the use of hazardous materials.
What's in the Box
Standard Accessories: AC Power Cord, Composite Video Cable, Remote Control, Batteries for Remote, Lens Cap, User's Manual, Quick Start Card and Warranty Card.
Product Connectivity Chart
- Bright at 1700 ANSI lumens and contrast ratio of 4000:1
- Up to 300” screen size for large group viewing
- Perfect for connecting to any home entertainment device with HDMI, component, composite video and VGA
- Backlit IR remote control
- Features Texas Instruments 1080p DLP® chipset and BrilliantColor™ technology