Visual Sound, Inc. Transformer-High Performance, 4W, 70V TLM470

Description
Lowell Manufacturing Company TLM-470: 70V transformer with taps at 0.5, 1, 2, 4W (8 ohm)
Description
Lowell Manufacturing Company TLM-470: 70V transformer with taps at 0.5, 1, 2, 4W (8 ohm)

Suppliers

Company
Product
Description
Supplier Links
Transformer-High Performance, 4W, 70V - TLM470 - Visual Sound, Inc.
Broomall, PA, USA
Transformer-High Performance, 4W, 70V
TLM470
Transformer-High Performance, 4W, 70V TLM470
Lowell Manufacturing Company TLM-470: 70V transformer with taps at 0.5, 1, 2, 4W (8 ohm)

Lowell Manufacturing Company

TLM-470: 70V transformer with taps at 0.5, 1, 2, 4W (8 ohm)

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number TLM470
Product Name Transformer-High Performance, 4W, 70V
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Home Audio, On-Wall Speaker - Bravo II (Black) - Boston Acoustics, Inc.
Specs
Nominal Power 15 to 125 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
Speakers - PSR23N50ATRK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 88 dB
Nominal Power 0.6000 watts
Maximum Power 1 watts
View Details