TLM-700HD -- 7" TFT LCD MONITOR WITH HD-SDI INPUT
Visual Sound, Inc.
7" TFT LCD Monitor with HD-SDI input
TLM-700HD
Description
Datavideo Corporation
7" 16:9 Wide Screen Panel
Resolution: 800 x 480 dots
View Angle (V)+60/-40°, (H)+60/-60°
HD/SD-SDI, YUV, CV, HDMI Input
Internal color bar
Blue only function
Audio indicator for SDI, HDMI
Safe area indicator
VITC time code display
Dual color tally light indicator
Brightness, Contrast, Color, Tint Adjustable
Audio Level indicators
NTSC/PAL Auto Switching
16:9/4:3 switchable
Description
Datavideo Corporation
7" 16:9 Wide Screen Panel
Resolution: 800 x 480 dots
View Angle (V)+60/-40°, (H)+60/-60°
HD/SD-SDI, YUV, CV, HDMI Input
Internal color bar
Blue only function
Audio indicator for SDI, HDMI
Safe area indicator
VITC time code display
Dual color tally light indicator
Brightness, Contrast, Color, Tint Adjustable
Audio Level indicators
NTSC/PAL Auto Switching
16:9/4:3 switchable
Suppliers
7" TFT LCD Monitor with HD-SDI input
TLM-700HD
Datavideo Corporation
7" 16:9 Wide Screen Panel
Resolution: 800 x 480 dots
View Angle (V)+60/-40°, (H)+60/-60°
HD/SD-SDI, YUV, CV, HDMI Input
Internal color bar
Blue only function
Audio indicator for SDI, HDMI
Safe area indicator
VITC time code display
Dual color tally light indicator
Brightness, Contrast, Color, Tint Adjustable
Audio Level indicators
NTSC/PAL Auto Switching
16:9/4:3 switchable
Datavideo Corporation
- 7" 16:9 Wide Screen Panel
- Resolution: 800 x 480 dots
- View Angle (V)+60/-40°, (H)+60/-60°
- HD/SD-SDI, YUV, CV, HDMI Input
- Internal color bar
- Blue only function
- Audio indicator for SDI, HDMI
- Safe area indicator
- VITC time code display
- Dual color tally light indicator
- Brightness, Contrast, Color, Tint Adjustable
- Audio Level indicators
- NTSC/PAL Auto Switching
- 16:9/4:3 switchable
Supplier's Site
Technical Specifications
|
Product Category
|
Video Displays |
|
Product Number
|
TLM-700HD |
|
Product Name
|
7" TFT LCD Monitor with HD-SDI input |
Unlock Full Specs
to access all available technical data
Similar Products
Input Voltage Type
Uses DC Voltage
Input Voltage
12 volts
View Details
Monitor Type
LCD Display; LED Display
Color
Color
Input Types
Serial Interface; SPI
View Details
Monitor Type
LED Display
Features
Audio Capabilities (optional feature)
Color
Color
View Details