Visual Sound, Inc. 7" Wide Screen TFT Monitor TLM-700

Description
Datavideo Corporation A seven-inch widescreen (16:9) monitor with adjustments for brightness, contrast, color and tint (NTSC mode only). Includes two selectable video inputs and auto-detects between NTSC and PAL signals. A seven-inch widescreen (16:9) monitor with adjustments for brightness, contrast, color and tint (NTSC mode only). Includes two selectable video inputs and auto-detects between NTSC and PAL signals. Dimensions & Weight: • Width: 7.3 in (127 mm) • Depth: 1.5 in (38 mm) • Height: 5 in (184 mm) • Net weight: 1.5 lb (0.8 kg) Included Accessories: • One 4 ft (1.2 m) BNC M/M cable • Removeable sunshade • Carrying case • 12V 1.5A AC/DC switching adapter w/ locking connector
Description
Datavideo Corporation A seven-inch widescreen (16:9) monitor with adjustments for brightness, contrast, color and tint (NTSC mode only). Includes two selectable video inputs and auto-detects between NTSC and PAL signals. A seven-inch widescreen (16:9) monitor with adjustments for brightness, contrast, color and tint (NTSC mode only). Includes two selectable video inputs and auto-detects between NTSC and PAL signals. Dimensions & Weight: • Width: 7.3 in (127 mm) • Depth: 1.5 in (38 mm) • Height: 5 in (184 mm) • Net weight: 1.5 lb (0.8 kg) Included Accessories: • One 4 ft (1.2 m) BNC M/M cable • Removeable sunshade • Carrying case • 12V 1.5A AC/DC switching adapter w/ locking connector

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
7" Wide Screen TFT Monitor
TLM-700
7" Wide Screen TFT Monitor TLM-700
Datavideo Corporation A seven-inch widescreen (16:9) monitor with adjustments for brightness, contrast, color and tint (NTSC mode only). Includes two selectable video inputs and auto-detects between NTSC and PAL signals. A seven-inch widescreen (16:9) monitor with adjustments for brightness, contrast, color and tint (NTSC mode only). Includes two selectable video inputs and auto-detects between NTSC and PAL signals. Dimensions & Weight: • Width: 7.3 in (127 mm) • Depth: 1.5 in (38 mm) • Height: 5 in (184 mm) • Net weight: 1.5 lb (0.8 kg) Included Accessories: • One 4 ft (1.2 m) BNC M/M cable • Removeable sunshade • Carrying case • 12V 1.5A AC/DC switching adapter w/ locking connector

Datavideo Corporation

A seven-inch widescreen (16:9) monitor with adjustments for brightness, contrast, color and tint (NTSC mode only). Includes two selectable video inputs and auto-detects between NTSC and PAL signals.

  • A seven-inch widescreen (16:9) monitor with adjustments for brightness, contrast, color and tint (NTSC mode only).
  • Includes two selectable video inputs and auto-detects between NTSC and PAL signals.
  • Dimensions & Weight: • Width: 7.3 in (127 mm) • Depth: 1.5 in (38 mm) • Height: 5 in (184 mm) • Net weight: 1.5 lb (0.8 kg)
  • Included Accessories: • One 4 ft (1.2 m) BNC M/M cable • Removeable sunshade • Carrying case • 12V 1.5A AC/DC switching adapter w/ locking connector
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number TLM-700
Product Name 7" Wide Screen TFT Monitor
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2256210 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types Serial Interface; SPI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details