Visual Sound, Inc. Three Screen Monitor Unit TLM-433

Description
Datavideo Corporation Datavideo's TLM-433 is a 19 inch rack-mountable bank of three 4.3 inch LCD monitors. Made with a robust steel and aluminum construction, each monitor has individual adjustments for contrast, brightnes... Datavideo's TLM-433 is a 19 inch rack-mountable bank of three 4.3 inch LCD monitors. Made with a robust steel and aluminum construction, each monitor has individual adjustments for contrast, brightness and color / tint (NTSC mode only). It also features an LED tally light indicator above each screen and composite video input with loop-through. It's an ideal companion for the SE-1000 Mixer. We've designed the TLM Monitor Series for video professionals that insist on superior performance. Whether you use these monitors in combination with our switchers, in rack systems, in the field, or for in-studio editing, the TLM Monitor Series offers high-quality options for all your applications. The LCD panel is warranted for 10,000 hours or one year.
Description
Datavideo Corporation Datavideo's TLM-433 is a 19 inch rack-mountable bank of three 4.3 inch LCD monitors. Made with a robust steel and aluminum construction, each monitor has individual adjustments for contrast, brightnes... Datavideo's TLM-433 is a 19 inch rack-mountable bank of three 4.3 inch LCD monitors. Made with a robust steel and aluminum construction, each monitor has individual adjustments for contrast, brightness and color / tint (NTSC mode only). It also features an LED tally light indicator above each screen and composite video input with loop-through. It's an ideal companion for the SE-1000 Mixer. We've designed the TLM Monitor Series for video professionals that insist on superior performance. Whether you use these monitors in combination with our switchers, in rack systems, in the field, or for in-studio editing, the TLM Monitor Series offers high-quality options for all your applications. The LCD panel is warranted for 10,000 hours or one year.

Suppliers

Company
Product
Description
Supplier Links
Three Screen Monitor Unit - TLM-433 - Visual Sound, Inc.
Broomall, PA, USA
Three Screen Monitor Unit
TLM-433
Three Screen Monitor Unit TLM-433
Datavideo Corporation Datavideo's TLM-433 is a 19 inch rack-mountable bank of three 4.3 inch LCD monitors. Made with a robust steel and aluminum construction, each monitor has individual adjustments for contrast, brightnes... Datavideo's TLM-433 is a 19 inch rack-mountable bank of three 4.3 inch LCD monitors. Made with a robust steel and aluminum construction, each monitor has individual adjustments for contrast, brightness and color / tint (NTSC mode only). It also features an LED tally light indicator above each screen and composite video input with loop-through. It's an ideal companion for the SE-1000 Mixer. We've designed the TLM Monitor Series for video professionals that insist on superior performance. Whether you use these monitors in combination with our switchers, in rack systems, in the field, or for in-studio editing, the TLM Monitor Series offers high-quality options for all your applications. The LCD panel is warranted for 10,000 hours or one year.

Datavideo Corporation

Datavideo's TLM-433 is a 19 inch rack-mountable bank of three 4.3 inch LCD monitors. Made with a robust steel and aluminum construction, each monitor has individual adjustments for contrast, brightnes...

Datavideo's TLM-433 is a 19 inch rack-mountable bank of three 4.3 inch LCD monitors. Made with a robust steel and aluminum construction, each monitor has individual adjustments for contrast, brightness and color / tint (NTSC mode only). It also features an LED tally light indicator above each screen and composite video input with loop-through. It's an ideal companion for the SE-1000 Mixer. We've designed the TLM Monitor Series for video professionals that insist on superior performance. Whether you use these monitors in combination with our switchers, in rack systems, in the field, or for in-studio editing, the TLM Monitor Series offers high-quality options for all your applications. The LCD panel is warranted for 10,000 hours or one year.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number TLM-433
Product Name Three Screen Monitor Unit
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2256213 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
55
Specs
Other Type/Technology Other Type/Technology; SPVA (P-DID)
Color Color
Input Types DVI; HDMI; RGB; VGA
View Details
 - AP-LD9687201100(AP-LDLD2011-01) - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Features Audio Capabilities
Color Color
View Details