Visual Sound, Inc. Electro-Voice® Cinema Subwoofer TL880D

Description
Electro-Voice The TL880D dual, 18-inch subwoofer is designed to meet the low-frequency demands of digital cinema sound. The TL880D features two EV X-180A woofers to provide power-handling capacity down to 20 Hz. An optional steel grille is available for protection against theft and damage. Designed for cinema subwoofer use High acoustic output to below 20 Hz Two EVX-180A woofers provide very high peak and long-term output that complements the dynamic potential of digital sound on film 2,000 watts continuous program Side-mounted connection panel facilitates hookup when depth behind the screen is restricted High output ability in the 20- to 40-Hz range is also ideal for very-low-frequency synthesized effects, down-tuned bass guitars or pipe organ Approved for subwoofer use in THX® cinema systems
Description
Electro-Voice The TL880D dual, 18-inch subwoofer is designed to meet the low-frequency demands of digital cinema sound. The TL880D features two EV X-180A woofers to provide power-handling capacity down to 20 Hz. An optional steel grille is available for protection against theft and damage. Designed for cinema subwoofer use High acoustic output to below 20 Hz Two EVX-180A woofers provide very high peak and long-term output that complements the dynamic potential of digital sound on film 2,000 watts continuous program Side-mounted connection panel facilitates hookup when depth behind the screen is restricted High output ability in the 20- to 40-Hz range is also ideal for very-low-frequency synthesized effects, down-tuned bass guitars or pipe organ Approved for subwoofer use in THX® cinema systems

Suppliers

Company
Product
Description
Supplier Links
Electro-Voice® Cinema Subwoofer - TL880D - Visual Sound, Inc.
Broomall, PA, USA
Electro-Voice® Cinema Subwoofer
TL880D
Electro-Voice® Cinema Subwoofer TL880D
Electro-Voice The TL880D dual, 18-inch subwoofer is designed to meet the low-frequency demands of digital cinema sound. The TL880D features two EV X-180A woofers to provide power-handling capacity down to 20 Hz. An optional steel grille is available for protection against theft and damage. Designed for cinema subwoofer use High acoustic output to below 20 Hz Two EVX-180A woofers provide very high peak and long-term output that complements the dynamic potential of digital sound on film 2,000 watts continuous program Side-mounted connection panel facilitates hookup when depth behind the screen is restricted High output ability in the 20- to 40-Hz range is also ideal for very-low-frequency synthesized effects, down-tuned bass guitars or pipe organ Approved for subwoofer use in THX® cinema systems

Electro-Voice

The TL880D dual, 18-inch subwoofer is designed to meet the low-frequency demands of digital cinema sound. The TL880D features two EV X-180A woofers to provide power-handling capacity down to 20 Hz. An optional steel grille is available for protection against theft and damage.

  • Designed for cinema subwoofer use
  • High acoustic output to below 20 Hz
  • Two EVX-180A woofers provide very high peak and long-term output that complements the dynamic potential of digital sound on film
  • 2,000 watts continuous program
  • Side-mounted connection panel facilitates hookup when depth behind the screen is restricted
  • High output ability in the 20- to 40-Hz range is also ideal for very-low-frequency synthesized effects, down-tuned bass guitars or pipe organ
  • Approved for subwoofer use in THX® cinema systems
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number TL880D
Product Name Electro-Voice® Cinema Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4635818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.59 inch (116 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 280 ohms
Sensitivity 95.5 dB
Size 0.20 inch (5 mm)
View Details