Visual Sound, Inc. 36" Wide Wheelchair Table TL36W

Description
Luxor Corp. 36" wide wheelchair workstation. Shelf height adjusts in 1" increments. Complete with 2" casters, 2 with brake. Specify color(s) when ordering, ebony granite, blue, red, yellow, or green. Specify black or gray frame. 48"W x 30"D.
Description
Luxor Corp. 36" wide wheelchair workstation. Shelf height adjusts in 1" increments. Complete with 2" casters, 2 with brake. Specify color(s) when ordering, ebony granite, blue, red, yellow, or green. Specify black or gray frame. 48"W x 30"D.

Suppliers

Company
Product
Description
Supplier Links
36
Broomall, PA, USA
36" Wide Wheelchair Table
TL36W
36" Wide Wheelchair Table TL36W
Luxor Corp. 36" wide wheelchair workstation. Shelf height adjusts in 1" increments. Complete with 2" casters, 2 with brake. Specify color(s) when ordering, ebony granite, blue, red, yellow, or green. Specify black or gray frame. 48"W x 30"D.

Luxor Corp.

36" wide wheelchair workstation. Shelf height adjusts in 1" increments. Complete with 2" casters, 2 with brake. Specify color(s) when ordering, ebony granite, blue, red, yellow, or green. Specify black or gray frame. 48"W x 30"D.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number TL36W
Product Name 36" Wide Wheelchair Table
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Anaerobic Workstation - Concept 400 - Baker
Specs
Type Cleanroom
Length 1.2 inch (31.4 mm)
Width 1.9 inch (49.30 mm)
View Details
ESD Workshop / ESD Table - lifting-1260-28510 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details
Classroom Demonstration Workstation - TeachAide™ ACTA48 - AirClean Systems
Specs
Type Cleanroom; Classroom
Length 25.0 inch (635 mm)
Width 48.0 inch (1219.20 mm)
View Details