Visual Sound, Inc. Full-range, 2-way Speaker with two 15" Woofer conical THS-2015

Description
Nady Systems, Inc. - Pro Audio Ideal for all small to mid-size venue applications, the THS Series speakers offer amazing high-end performance in rugged, easy-to-transport enclosures that sound and look great. These speakers are perfect for all total front-of-house (FOH) live sound reinforcement applications (indoors or outdoors): clubs, small to medium halls, churches, schools and large rehearsal rooms. Durable, roadworthy cabinet construction with Tolex covering, reinforced corners, and large built-in recessed carrying handles. *Wide-angle, short-throw high-frequency dispersion horns. *Convenient Speakon and 1/4" (6.3mm) connectors for professional hook-ups. *Sensitivity (1W/1M): THS-1512 (102dB), THS-1515 (103dB), THS-2012 (101dB), THS-2015 (102.5dB). *Full-range, 2-way speaker with two 15" woofer conical, 10" x 18" titanium horn, and 900W peak power rating.
Description
Nady Systems, Inc. - Pro Audio Ideal for all small to mid-size venue applications, the THS Series speakers offer amazing high-end performance in rugged, easy-to-transport enclosures that sound and look great. These speakers are perfect for all total front-of-house (FOH) live sound reinforcement applications (indoors or outdoors): clubs, small to medium halls, churches, schools and large rehearsal rooms. Durable, roadworthy cabinet construction with Tolex covering, reinforced corners, and large built-in recessed carrying handles. *Wide-angle, short-throw high-frequency dispersion horns. *Convenient Speakon and 1/4" (6.3mm) connectors for professional hook-ups. *Sensitivity (1W/1M): THS-1512 (102dB), THS-1515 (103dB), THS-2012 (101dB), THS-2015 (102.5dB). *Full-range, 2-way speaker with two 15" woofer conical, 10" x 18" titanium horn, and 900W peak power rating.

Suppliers

Company
Product
Description
Supplier Links
Full-range, 2-way Speaker with two 15
Broomall, PA, USA
Full-range, 2-way Speaker with two 15" Woofer conical
THS-2015
Full-range, 2-way Speaker with two 15" Woofer conical THS-2015
Nady Systems, Inc. - Pro Audio Ideal for all small to mid-size venue applications, the THS Series speakers offer amazing high-end performance in rugged, easy-to-transport enclosures that sound and look great. These speakers are perfect for all total front-of-house (FOH) live sound reinforcement applications (indoors or outdoors): clubs, small to medium halls, churches, schools and large rehearsal rooms. Durable, roadworthy cabinet construction with Tolex covering, reinforced corners, and large built-in recessed carrying handles. *Wide-angle, short-throw high-frequency dispersion horns. *Convenient Speakon and 1/4" (6.3mm) connectors for professional hook-ups. *Sensitivity (1W/1M): THS-1512 (102dB), THS-1515 (103dB), THS-2012 (101dB), THS-2015 (102.5dB). *Full-range, 2-way speaker with two 15" woofer conical, 10" x 18" titanium horn, and 900W peak power rating.

Nady Systems, Inc. - Pro Audio

Ideal for all small to mid-size venue applications, the THS Series speakers offer amazing high-end performance in rugged, easy-to-transport enclosures that sound and look great. These speakers are perfect for all total front-of-house (FOH) live sound reinforcement applications (indoors or outdoors): clubs, small to medium halls, churches, schools and large rehearsal rooms.
Durable, roadworthy cabinet construction with Tolex covering, reinforced corners, and large built-in recessed carrying handles. *Wide-angle, short-throw high-frequency dispersion horns. *Convenient Speakon and 1/4" (6.3mm) connectors for professional hook-ups. *Sensitivity (1W/1M): THS-1512 (102dB), THS-1515 (103dB), THS-2012 (101dB), THS-2015 (102.5dB). *Full-range, 2-way speaker with two 15" woofer conical, 10" x 18" titanium horn, and 900W peak power rating.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number THS-2015
Product Name Full-range, 2-way Speaker with two 15" Woofer conical
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102775 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 93 dB
Nominal Power 0.7000 watts
Impedance 8 ohms
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details