Visual Sound, Inc. Full-range, 2-way Speaker with two 12" Woofer conical THS-2012

Description
Nady Systems, Inc. - Pro Audio Ideal for all small to mid-size venue applications, the THS Series speakers offer amazing high-end performance in rugged, easy-to-transport enclosures that sound and look great. These speakers are perfect for all total front-of-house (FOH) live sound reinforcement applications (indoors or outdoors): clubs, small to medium halls, churches, schools and large rehearsal rooms. Durable, roadworthy cabinet construction with Tolex covering, reinforced corners, and large built-in recessed carrying handles. *Wide-angle, short-throw high-frequency dispersion horns. *Convenient Speakon and 1/4" (6.3mm) connectors for professional hook-ups. *Sensitivity (1W/1M): THS-1512 (102dB), THS-1515 (103dB), THS-2012 (101dB), THS-2015 (102.5dB). *Full-range, 2-way speaker with two 12" woofer conical, 10" x 18" titanium horn, and 750W peak power rating.
Description
Nady Systems, Inc. - Pro Audio Ideal for all small to mid-size venue applications, the THS Series speakers offer amazing high-end performance in rugged, easy-to-transport enclosures that sound and look great. These speakers are perfect for all total front-of-house (FOH) live sound reinforcement applications (indoors or outdoors): clubs, small to medium halls, churches, schools and large rehearsal rooms. Durable, roadworthy cabinet construction with Tolex covering, reinforced corners, and large built-in recessed carrying handles. *Wide-angle, short-throw high-frequency dispersion horns. *Convenient Speakon and 1/4" (6.3mm) connectors for professional hook-ups. *Sensitivity (1W/1M): THS-1512 (102dB), THS-1515 (103dB), THS-2012 (101dB), THS-2015 (102.5dB). *Full-range, 2-way speaker with two 12" woofer conical, 10" x 18" titanium horn, and 750W peak power rating.

Suppliers

Company
Product
Description
Supplier Links
Full-range, 2-way Speaker with two 12
Broomall, PA, USA
Full-range, 2-way Speaker with two 12" Woofer conical
THS-2012
Full-range, 2-way Speaker with two 12" Woofer conical THS-2012
Nady Systems, Inc. - Pro Audio Ideal for all small to mid-size venue applications, the THS Series speakers offer amazing high-end performance in rugged, easy-to-transport enclosures that sound and look great. These speakers are perfect for all total front-of-house (FOH) live sound reinforcement applications (indoors or outdoors): clubs, small to medium halls, churches, schools and large rehearsal rooms. Durable, roadworthy cabinet construction with Tolex covering, reinforced corners, and large built-in recessed carrying handles. *Wide-angle, short-throw high-frequency dispersion horns. *Convenient Speakon and 1/4" (6.3mm) connectors for professional hook-ups. *Sensitivity (1W/1M): THS-1512 (102dB), THS-1515 (103dB), THS-2012 (101dB), THS-2015 (102.5dB). *Full-range, 2-way speaker with two 12" woofer conical, 10" x 18" titanium horn, and 750W peak power rating.

Nady Systems, Inc. - Pro Audio

Ideal for all small to mid-size venue applications, the THS Series speakers offer amazing high-end performance in rugged, easy-to-transport enclosures that sound and look great. These speakers are perfect for all total front-of-house (FOH) live sound reinforcement applications (indoors or outdoors): clubs, small to medium halls, churches, schools and large rehearsal rooms.
Durable, roadworthy cabinet construction with Tolex covering, reinforced corners, and large built-in recessed carrying handles. *Wide-angle, short-throw high-frequency dispersion horns. *Convenient Speakon and 1/4" (6.3mm) connectors for professional hook-ups. *Sensitivity (1W/1M): THS-1512 (102dB), THS-1515 (103dB), THS-2012 (101dB), THS-2015 (102.5dB). *Full-range, 2-way speaker with two 12" woofer conical, 10" x 18" titanium horn, and 750W peak power rating.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number THS-2012
Product Name Full-range, 2-way Speaker with two 12" Woofer conical
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526812 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 8 ohms
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
HDS Woofer, 4
Specs
Nominal Power 30 watts
Sensitivity 85.9 dB
Resonance Frequency 89 Hz
View Details
2 suppliers