Optoma Technology, Inc.
The TH7500 multimedia projector brings high brightness and rugged construction to rental and staging installations. A dual-lamp design delivers 6000 lumens of brightness, ultimate reliability and 24/7...
The TH7500 multimedia projector brings high brightness and rugged construction to rental and staging installations. A dual-lamp design delivers 6000 lumens of brightness, ultimate reliability and 24/7 operation to ensure that this projector is always ready to deliver. A choice of lenses and lens shift capabilities ensure that the projector is optimized for installation to deliver a stunning performance.
High-resolution display - Native 1920 x 1200
Top loading, dual-lamp design for high brightness and redundancy
High performance light engine - Bright, sharp images
Flexible placement options - Multiple lens and lens shift options
Powered lens - Zoom, focus and lens shift
24 x 7 operation
Ships with two color wheels - Optimize for data or video
Remote management via RS-232 or RJ45 connectivity
Split-screen PIP
Optoma Technology, Inc.
The TH7500 multimedia projector brings high brightness and rugged construction to rental and staging installations. A dual-lamp design delivers 6000 lumens of brightness, ultimate reliability and 24/7...
The TH7500 multimedia projector brings high brightness and rugged construction to rental and staging installations. A dual-lamp design delivers 6000 lumens of brightness, ultimate reliability and 24/7 operation to ensure that this projector is always ready to deliver. A choice of lenses and lens shift capabilities ensure that the projector is optimized for installation to deliver a stunning performance.
- High-resolution display - Native 1920 x 1200
- Top loading, dual-lamp design for high brightness and redundancy
- High performance light engine - Bright, sharp images
- Flexible placement options - Multiple lens and lens shift options
- Powered lens - Zoom, focus and lens shift
- 24 x 7 operation
- Ships with two color wheels - Optimize for data or video
- Remote management via RS-232 or RJ45 connectivity
- Split-screen PIP