Visual Sound, Inc. 65-inch Class (64.8" Diagonal) Professional Series 1080p HD Plasma Display TH-65PF11UK

Description
Panasonic With pristine 1080p, full HD resolution, the Panasonic TH-65PF11UK 65" Professional Series plasma display delivers breathtaking images with true-to-life color and incredible detail. The TH-65PF11UK displays 2.07 million pixels, twice as many as standard HD models, and features an enhanced contrast ratio of 30,000:1 and improved digital image processing for an outstanding 5,120 steps of color gradation. With Cinema Mode this 1080p plasma display reproduces images with a true, film-like ambiance, and its new Monitor Mode setting provides accurate, true-to-source image reproduction, perfect for production studio applications. Plus, the TH-65PF11UK provides enhanced video processing capabilities to further sharpen the image when displaying low resolution content or when zooming in on the image in video wall applications, where an up to 5x5 video wall is now supported natively. For even better visibility, an enhanced anti-reflective coating helps reduce the visible reflection from the display's durable glass screen. Ideal for applications that require extremely clear, detailed images on a larger display area, the TH-65PF11UK is highly suited for use in production facilities, control rooms, observation, museums, boardrooms and much more. The TH-65PF11UK comes standard with two plug-in boards, one with Dual 1080p HDMI Inputs and one with BNC Component Video/RGB + Audio Inputs. Also included are a built-in PC Input (15pinHD), Audio Input (for PC), and Serial Control (RS-232C) Input. Plus, there is an available slot for another optional terminal board, or you can remove the standard boards and mount up to three optional boards. Full HD pixel resolution of 1,920 horizontal x 1,080 vertical 100,000-hour service life Enhanced video processing produces 5,120 steps of gradation Contrast ratio of 30,000:1 reproduces exceptionally deep, rich blacks Supports 1080/60p/50p, 1080/60i/50i/24p/24s F/25p/30p, 1080/50i, 720/60p/50p, 480/60i/p, and 575/50i/p video signals Advanced Dual Picture allows for simultaneous display of any two AV sources that are connected. Multi-screen configurations of up to a 5x5 video wall and the ability to enlarge an image up to 5X vertically and horizontally Three interchangeable slots and comes standard with two plug-in boards -One with Dual 1080p HDMI Inputs (TY-FB10HMD) and one with BNC Component Video/RGB + Audio Inputs (TY-42TM6A) -Plus built-in PC Input (15pinHD), Audio Input (for PC), and Serial Control (RS-232C) Input Three interchangeable slots and comes standard with two plug-in boards -One with Dual 1080p HDMI Inputs (TY-FB10HMD) and one with BNC Component Video/RGB + Audio Inputs (TY-42TM6A) -Plus built-in PC Input (15pinHD), Audio Input (for PC), and Serial Control (RS-232C) Input
Description
Panasonic With pristine 1080p, full HD resolution, the Panasonic TH-65PF11UK 65" Professional Series plasma display delivers breathtaking images with true-to-life color and incredible detail. The TH-65PF11UK displays 2.07 million pixels, twice as many as standard HD models, and features an enhanced contrast ratio of 30,000:1 and improved digital image processing for an outstanding 5,120 steps of color gradation. With Cinema Mode this 1080p plasma display reproduces images with a true, film-like ambiance, and its new Monitor Mode setting provides accurate, true-to-source image reproduction, perfect for production studio applications. Plus, the TH-65PF11UK provides enhanced video processing capabilities to further sharpen the image when displaying low resolution content or when zooming in on the image in video wall applications, where an up to 5x5 video wall is now supported natively. For even better visibility, an enhanced anti-reflective coating helps reduce the visible reflection from the display's durable glass screen. Ideal for applications that require extremely clear, detailed images on a larger display area, the TH-65PF11UK is highly suited for use in production facilities, control rooms, observation, museums, boardrooms and much more. The TH-65PF11UK comes standard with two plug-in boards, one with Dual 1080p HDMI Inputs and one with BNC Component Video/RGB + Audio Inputs. Also included are a built-in PC Input (15pinHD), Audio Input (for PC), and Serial Control (RS-232C) Input. Plus, there is an available slot for another optional terminal board, or you can remove the standard boards and mount up to three optional boards. Full HD pixel resolution of 1,920 horizontal x 1,080 vertical 100,000-hour service life Enhanced video processing produces 5,120 steps of gradation Contrast ratio of 30,000:1 reproduces exceptionally deep, rich blacks Supports 1080/60p/50p, 1080/60i/50i/24p/24s F/25p/30p, 1080/50i, 720/60p/50p, 480/60i/p, and 575/50i/p video signals Advanced Dual Picture allows for simultaneous display of any two AV sources that are connected. Multi-screen configurations of up to a 5x5 video wall and the ability to enlarge an image up to 5X vertically and horizontally Three interchangeable slots and comes standard with two plug-in boards -One with Dual 1080p HDMI Inputs (TY-FB10HMD) and one with BNC Component Video/RGB + Audio Inputs (TY-42TM6A) -Plus built-in PC Input (15pinHD), Audio Input (for PC), and Serial Control (RS-232C) Input Three interchangeable slots and comes standard with two plug-in boards -One with Dual 1080p HDMI Inputs (TY-FB10HMD) and one with BNC Component Video/RGB + Audio Inputs (TY-42TM6A) -Plus built-in PC Input (15pinHD), Audio Input (for PC), and Serial Control (RS-232C) Input

Suppliers

Company
Product
Description
Supplier Links
65-inch Class (64.8
Broomall, PA, USA
65-inch Class (64.8" Diagonal) Professional Series 1080p HD Plasma Display
TH-65PF11UK
65-inch Class (64.8" Diagonal) Professional Series 1080p HD Plasma Display TH-65PF11UK
Panasonic With pristine 1080p, full HD resolution, the Panasonic TH-65PF11UK 65" Professional Series plasma display delivers breathtaking images with true-to-life color and incredible detail. The TH-65PF11UK displays 2.07 million pixels, twice as many as standard HD models, and features an enhanced contrast ratio of 30,000:1 and improved digital image processing for an outstanding 5,120 steps of color gradation. With Cinema Mode this 1080p plasma display reproduces images with a true, film-like ambiance, and its new Monitor Mode setting provides accurate, true-to-source image reproduction, perfect for production studio applications. Plus, the TH-65PF11UK provides enhanced video processing capabilities to further sharpen the image when displaying low resolution content or when zooming in on the image in video wall applications, where an up to 5x5 video wall is now supported natively. For even better visibility, an enhanced anti-reflective coating helps reduce the visible reflection from the display's durable glass screen. Ideal for applications that require extremely clear, detailed images on a larger display area, the TH-65PF11UK is highly suited for use in production facilities, control rooms, observation, museums, boardrooms and much more. The TH-65PF11UK comes standard with two plug-in boards, one with Dual 1080p HDMI Inputs and one with BNC Component Video/RGB + Audio Inputs. Also included are a built-in PC Input (15pinHD), Audio Input (for PC), and Serial Control (RS-232C) Input. Plus, there is an available slot for another optional terminal board, or you can remove the standard boards and mount up to three optional boards. Full HD pixel resolution of 1,920 horizontal x 1,080 vertical 100,000-hour service life Enhanced video processing produces 5,120 steps of gradation Contrast ratio of 30,000:1 reproduces exceptionally deep, rich blacks Supports 1080/60p/50p, 1080/60i/50i/24p/24s F/25p/30p, 1080/50i, 720/60p/50p, 480/60i/p, and 575/50i/p video signals Advanced Dual Picture allows for simultaneous display of any two AV sources that are connected. Multi-screen configurations of up to a 5x5 video wall and the ability to enlarge an image up to 5X vertically and horizontally Three interchangeable slots and comes standard with two plug-in boards -One with Dual 1080p HDMI Inputs (TY-FB10HMD) and one with BNC Component Video/RGB + Audio Inputs (TY-42TM6A) -Plus built-in PC Input (15pinHD), Audio Input (for PC), and Serial Control (RS-232C) Input Three interchangeable slots and comes standard with two plug-in boards -One with Dual 1080p HDMI Inputs (TY-FB10HMD) and one with BNC Component Video/RGB + Audio Inputs (TY-42TM6A) -Plus built-in PC Input (15pinHD), Audio Input (for PC), and Serial Control (RS-232C) Input

Panasonic

With pristine 1080p, full HD resolution, the Panasonic TH-65PF11UK 65" Professional Series plasma display delivers breathtaking images with true-to-life color and incredible detail. The TH-65PF11UK displays 2.07 million pixels, twice as many as standard HD models, and features an enhanced contrast ratio of 30,000:1 and improved digital image processing for an outstanding 5,120 steps of color gradation. With Cinema Mode this 1080p plasma display reproduces images with a true, film-like ambiance, and its new Monitor Mode setting provides accurate, true-to-source image reproduction, perfect for production studio applications. Plus, the TH-65PF11UK provides enhanced video processing capabilities to further sharpen the image when displaying low resolution content or when zooming in on the image in video wall applications, where an up to 5x5 video wall is now supported natively. For even better visibility, an enhanced anti-reflective coating helps reduce the visible reflection from the display's durable glass screen.
Ideal for applications that require extremely clear, detailed images on a larger display area, the TH-65PF11UK is highly suited for use in production facilities, control rooms, observation, museums, boardrooms and much more. The TH-65PF11UK comes standard with two plug-in boards, one with Dual 1080p HDMI Inputs and one with BNC Component Video/RGB + Audio Inputs. Also included are a built-in PC Input (15pinHD), Audio Input (for PC), and Serial Control (RS-232C) Input. Plus, there is an available slot for another optional terminal board, or you can remove the standard boards and mount up to three optional boards.

  • Full HD pixel resolution of 1,920 horizontal x 1,080 vertical
  • 100,000-hour service life
  • Enhanced video processing produces 5,120 steps of gradation
  • Contrast ratio of 30,000:1 reproduces exceptionally deep, rich blacks
  • Supports 1080/60p/50p, 1080/60i/50i/24p/24sF/25p/30p, 1080/50i, 720/60p/50p, 480/60i/p, and 575/50i/p video signals
  • Advanced Dual Picture allows for simultaneous display of any two AV sources that are connected.
  • Multi-screen configurations of up to a 5x5 video wall and the ability to enlarge an image up to 5X vertically and horizontally
  • Three interchangeable slots and comes standard with two plug-in boards
  • -One with Dual 1080p HDMI Inputs (TY-FB10HMD) and one with BNC Component Video/RGB + Audio Inputs (TY-42TM6A)
  • -Plus built-in PC Input (15pinHD), Audio Input (for PC), and Serial Control (RS-232C) Input
  • Three interchangeable slots and comes standard with two plug-in boards
  • -One with Dual 1080p HDMI Inputs (TY-FB10HMD) and one with BNC Component Video/RGB + Audio Inputs (TY-42TM6A)
  • -Plus built-in PC Input (15pinHD), Audio Input (for PC), and Serial Control (RS-232C) Input
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number TH-65PF11UK
Product Name 65-inch Class (64.8" Diagonal) Professional Series 1080p HD Plasma Display
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 351810 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types Ethernet, USB
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
15.0
Specs
Monitor Type LCD Display
Features Ruggidized Housing
Color Color
View Details
ThinkVision T23i 23
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI; VGA; DP
View Details