Visual Sound, Inc. 58-inch 1080p High Definition Professional Plasma Display TH-58PF11UK

Description
Panasonic A 1080p, full HD plasma, the TH-58PF11UK features 2.07 million pixels, a contrast ratio of 30,000:1 and 5,120 steps of color gradation, and Cinema Mode and Monitor mode. In up to 5x5 video wall applications (supported natively), low resolution or zoomed content appears sharp. An anti-reflective coating reduces reflections. An optional Wireless Presentation Module is available. Offering three plug-in slots, it ships standard with Dual 1080p HDMI Inputs and a BNC Component Video/RGB + Audio Inputs card. A built-in PC Input (15pinHD), Audio Input (for PC) and Serial Control (RS-232C) Input are also offered. 58" 1080p High Definition Plasma Display for professional use. Equipped with three interchangeable slots -- provide flexible and powerful system solution by adding/exchanging a wide variety of optional slot-in boards. Available with various unique professional features -- Weekly Command Timer, Dual picture mode, Digital zoom, Built-in video wall image enlarger, etc. Various Energy-saving functions - DPMS, Auto poweroff, Power save mode, etc.
Description
Panasonic A 1080p, full HD plasma, the TH-58PF11UK features 2.07 million pixels, a contrast ratio of 30,000:1 and 5,120 steps of color gradation, and Cinema Mode and Monitor mode. In up to 5x5 video wall applications (supported natively), low resolution or zoomed content appears sharp. An anti-reflective coating reduces reflections. An optional Wireless Presentation Module is available. Offering three plug-in slots, it ships standard with Dual 1080p HDMI Inputs and a BNC Component Video/RGB + Audio Inputs card. A built-in PC Input (15pinHD), Audio Input (for PC) and Serial Control (RS-232C) Input are also offered. 58" 1080p High Definition Plasma Display for professional use. Equipped with three interchangeable slots -- provide flexible and powerful system solution by adding/exchanging a wide variety of optional slot-in boards. Available with various unique professional features -- Weekly Command Timer, Dual picture mode, Digital zoom, Built-in video wall image enlarger, etc. Various Energy-saving functions - DPMS, Auto poweroff, Power save mode, etc.

Suppliers

Company
Product
Description
Supplier Links
58-inch 1080p High Definition Professional Plasma Display - TH-58PF11UK - Visual Sound, Inc.
Broomall, PA, USA
58-inch 1080p High Definition Professional Plasma Display
TH-58PF11UK
58-inch 1080p High Definition Professional Plasma Display TH-58PF11UK
Panasonic A 1080p, full HD plasma, the TH-58PF11UK features 2.07 million pixels, a contrast ratio of 30,000:1 and 5,120 steps of color gradation, and Cinema Mode and Monitor mode. In up to 5x5 video wall applications (supported natively), low resolution or zoomed content appears sharp. An anti-reflective coating reduces reflections. An optional Wireless Presentation Module is available. Offering three plug-in slots, it ships standard with Dual 1080p HDMI Inputs and a BNC Component Video/RGB + Audio Inputs card. A built-in PC Input (15pinHD), Audio Input (for PC) and Serial Control (RS-232C) Input are also offered. 58" 1080p High Definition Plasma Display for professional use. Equipped with three interchangeable slots -- provide flexible and powerful system solution by adding/exchanging a wide variety of optional slot-in boards. Available with various unique professional features -- Weekly Command Timer, Dual picture mode, Digital zoom, Built-in video wall image enlarger, etc. Various Energy-saving functions - DPMS, Auto poweroff, Power save mode, etc.

Panasonic

A 1080p, full HD plasma, the TH-58PF11UK features 2.07 million pixels, a contrast ratio of 30,000:1 and 5,120 steps of color gradation, and Cinema Mode and Monitor mode. In up to 5x5 video wall applications (supported natively), low resolution or zoomed content appears sharp. An anti-reflective coating reduces reflections. An optional Wireless Presentation Module is available. Offering three plug-in slots, it ships standard with Dual 1080p HDMI Inputs and a BNC Component Video/RGB + Audio Inputs card. A built-in PC Input (15pinHD), Audio Input (for PC) and Serial Control (RS-232C) Input are also offered.

  • 58" 1080p High Definition Plasma Display for professional use.
  • Equipped with three interchangeable slots -- provide flexible and powerful system solution by adding/exchanging a wide variety of optional slot-in boards.
  • Available with various unique professional features -- Weekly Command Timer, Dual picture mode, Digital zoom, Built-in video wall image enlarger, etc.
  • Various Energy-saving functions - DPMS, Auto poweroff, Power save mode, etc.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number TH-58PF11UK
Product Name 58-inch 1080p High Definition Professional Plasma Display
Monitor Type Plasma Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 2543615 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MIPI
View Details
10.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Color Color
Input Types RGB; S-Video; VGA
Screen Resolution SVGA (800 x 600)
View Details
Specs
Color Color
Diagonal Screen Size 19 inch (483 mm)
Environmental Temperature -4 to 122 F (-20 to 50 C)
View Details