Visual Sound, Inc. 42-Inch High-Brightness, Full-HD LCD Display TH-42LF30U

Description
Panasonic In addition to the high resolution of Full-HD and the wide viewing angle of the IPS panel, the LF30 Series features 700-cd/m2 brightness and 9-ms response. The SLOT2.0 function slot on the LF30 Series greatly expand the display's range of applications. Overview A High-Brightness, Full-HD LCD Display with SLOT2.0 for Easy System Expansion. In addition to the high resolution of Full-HD and the wide viewing angle of the IPS panel, the LF30 Series features 700-cd/m2 brightness and 9-ms response. This makes it possible to display crisp, clear images even in bright places, for signage with excellent information transmission performance. The SLOT2.0 function slot on the LF30 Series greatly expands the display's range of applications. It lets you mount an optional function board to suit your application. It also features a variety of input terminals, including DVI-D In/Out and RS-232C In/Out, for connection of up to 100 displays in a daisy chain configuration for greater operating efficiency. The bezel on the TH-42LF30U is only 0.72" (18.3 mm) wide (TH-47LF30U is 0.73" (18.6 mm) wide). This allows it to blend in with the installation space and gives greater visibility to the images on display. The bezel is also less noticeable in multi-screen displays, for effective large-screen applications. With the Eco Mode a light sensor detects the ambient light level and controls the brightness of the backlight accordingly. This maintains optimum display brightness. It also helps to save energy by reducing the backlight power consumption. 10-watt (5w + 5w) speakers are built-in to the left and right sides of the rear panel. This eliminates the need to attach external speakers when sound is required, for quick and easy installation.
Description
Panasonic In addition to the high resolution of Full-HD and the wide viewing angle of the IPS panel, the LF30 Series features 700-cd/m2 brightness and 9-ms response. The SLOT2.0 function slot on the LF30 Series greatly expand the display's range of applications. Overview A High-Brightness, Full-HD LCD Display with SLOT2.0 for Easy System Expansion. In addition to the high resolution of Full-HD and the wide viewing angle of the IPS panel, the LF30 Series features 700-cd/m2 brightness and 9-ms response. This makes it possible to display crisp, clear images even in bright places, for signage with excellent information transmission performance. The SLOT2.0 function slot on the LF30 Series greatly expands the display's range of applications. It lets you mount an optional function board to suit your application. It also features a variety of input terminals, including DVI-D In/Out and RS-232C In/Out, for connection of up to 100 displays in a daisy chain configuration for greater operating efficiency. The bezel on the TH-42LF30U is only 0.72" (18.3 mm) wide (TH-47LF30U is 0.73" (18.6 mm) wide). This allows it to blend in with the installation space and gives greater visibility to the images on display. The bezel is also less noticeable in multi-screen displays, for effective large-screen applications. With the Eco Mode a light sensor detects the ambient light level and controls the brightness of the backlight accordingly. This maintains optimum display brightness. It also helps to save energy by reducing the backlight power consumption. 10-watt (5w + 5w) speakers are built-in to the left and right sides of the rear panel. This eliminates the need to attach external speakers when sound is required, for quick and easy installation.

Suppliers

Company
Product
Description
Supplier Links
42-Inch High-Brightness, Full-HD LCD Display - TH-42LF30U - Visual Sound, Inc.
Broomall, PA, USA
42-Inch High-Brightness, Full-HD LCD Display
TH-42LF30U
42-Inch High-Brightness, Full-HD LCD Display TH-42LF30U
Panasonic In addition to the high resolution of Full-HD and the wide viewing angle of the IPS panel, the LF30 Series features 700-cd/m2 brightness and 9-ms response. The SLOT2.0 function slot on the LF30 Series greatly expand the display's range of applications. Overview A High-Brightness, Full-HD LCD Display with SLOT2.0 for Easy System Expansion. In addition to the high resolution of Full-HD and the wide viewing angle of the IPS panel, the LF30 Series features 700-cd/m2 brightness and 9-ms response. This makes it possible to display crisp, clear images even in bright places, for signage with excellent information transmission performance. The SLOT2.0 function slot on the LF30 Series greatly expands the display's range of applications. It lets you mount an optional function board to suit your application. It also features a variety of input terminals, including DVI-D In/Out and RS-232C In/Out, for connection of up to 100 displays in a daisy chain configuration for greater operating efficiency. The bezel on the TH-42LF30U is only 0.72" (18.3 mm) wide (TH-47LF30U is 0.73" (18.6 mm) wide). This allows it to blend in with the installation space and gives greater visibility to the images on display. The bezel is also less noticeable in multi-screen displays, for effective large-screen applications. With the Eco Mode a light sensor detects the ambient light level and controls the brightness of the backlight accordingly. This maintains optimum display brightness. It also helps to save energy by reducing the backlight power consumption. 10-watt (5w + 5w) speakers are built-in to the left and right sides of the rear panel. This eliminates the need to attach external speakers when sound is required, for quick and easy installation.

Panasonic

In addition to the high resolution of Full-HD and the wide viewing angle of the IPS panel, the LF30 Series features 700-cd/m2 brightness and 9-ms response. The SLOT2.0 function slot on the LF30 Series greatly expand the display's range of applications.

Overview
A High-Brightness, Full-HD LCD Display with SLOT2.0 for Easy System Expansion. In addition to the high resolution of Full-HD and the wide viewing angle of the IPS panel, the LF30 Series features 700-cd/m2 brightness and 9-ms response. This makes it possible to display crisp, clear images even in bright places, for signage with excellent information transmission performance.
The SLOT2.0 function slot on the LF30 Series greatly expands the display's range of applications. It lets you mount an optional function board to suit your application. It also features a variety of input terminals, including DVI-D In/Out and RS-232C In/Out, for connection of up to 100 displays in a daisy chain configuration for greater operating efficiency.
The bezel on the TH-42LF30U is only 0.72" (18.3 mm) wide (TH-47LF30U is 0.73" (18.6 mm) wide). This allows it to blend in with the installation space and gives greater visibility to the images on display. The bezel is also less noticeable in multi-screen displays, for effective large-screen applications.
With the Eco Mode a light sensor detects the ambient light level and controls the brightness of the backlight accordingly. This maintains optimum display brightness. It also helps to save energy by reducing the backlight power consumption.
10-watt (5w + 5w) speakers are built-in to the left and right sides of the rear panel. This eliminates the need to attach external speakers when sound is required, for quick and easy installation.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number TH-42LF30U
Product Name 42-Inch High-Brightness, Full-HD LCD Display
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 428538 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types USB
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details