Visual Sound, Inc. 37-inch High Definition Hospitality Plasma Display TH-37PR11UK

Description
Panasonic Treat your guests to the ultimate entertainment experience - a Panasonic plasma display. Exclusively designed for the needs of the hotelier, the TH-37PR11UK 37" plasma combines unparalleled image quality with a sleek, sophisticated black cabinet design. In addition to its renowned image quality, this ultra-thin, space-saving plasma display offers the flexibility of three terminal board slots concealed in the back of the display panel. The interchangeable terminal board slots support a variety of PPV/HDTV PPV and PC connections - like our IMP-1200 HD Hospitality Plug-in Board Tuner with Pro:Idiom Decryption and IMP-1500 which adds H.264 and MPEG4 decoding - allowing you to customize the panel according to your unique system needs, rather than paying for features that may not be used. *Multiple Color Options - Available in both black and gray cabinet colors. *Space-Saver - The ultra-sleek, modern design combines style and space-saving features that enhance the beauty and spaciousness of any room interior. With specially designed, bottom-mounted speakers, the ultra-thin plasma display fits a smaller space than many 32" LCDs with side-mounted speakers. *Super-Flexible Connections - Specially designed, multi-function connection slot concealed in the back of the display supports multiple in-hotel TV/PC/video-on-deman d systems. *Long-Lasting - Outstanding 100,000 hour panel life provides over 42 years of viewing under typical conditions (based on 6.5 hours of viewing per day). *Durable, Scratch-Resistant - Durable and easy to clean glass panel surface, unlike other device panels, so there are no expensive protective devices needed (especially important when you have guests with children). *Five-Star Visual Experience - 4,096 steps of color gradation. An enhanced Contrast Ratio of 15,000:1 for even deeper, richer blacks. The industry's best image enhancement features. Panasonic flat panel displays offer a world-class visual experience with stunning and captivating images even in bright rooms. An ultra-wide viewing angle keeps colors strikingly vivid from anywhere in the room, even when stretching out on the floor to watch. *Built-in Hotel Features - Panasonic Hospitality Flat Panel displays offer a host of convenient, built-in features for hotels. Initial Input - used when you want to display a certain source each time the power is turned on Input Lock - locks input source in place Initial Volume Level - sets sound level when display is turned on Maximum Volume Level - limits the sound level that users can access Button Lock - limits use of certain buttons on display unit Remocon User Level - restricts access to certain buttons on the remote control
Description
Panasonic Treat your guests to the ultimate entertainment experience - a Panasonic plasma display. Exclusively designed for the needs of the hotelier, the TH-37PR11UK 37" plasma combines unparalleled image quality with a sleek, sophisticated black cabinet design. In addition to its renowned image quality, this ultra-thin, space-saving plasma display offers the flexibility of three terminal board slots concealed in the back of the display panel. The interchangeable terminal board slots support a variety of PPV/HDTV PPV and PC connections - like our IMP-1200 HD Hospitality Plug-in Board Tuner with Pro:Idiom Decryption and IMP-1500 which adds H.264 and MPEG4 decoding - allowing you to customize the panel according to your unique system needs, rather than paying for features that may not be used. *Multiple Color Options - Available in both black and gray cabinet colors. *Space-Saver - The ultra-sleek, modern design combines style and space-saving features that enhance the beauty and spaciousness of any room interior. With specially designed, bottom-mounted speakers, the ultra-thin plasma display fits a smaller space than many 32" LCDs with side-mounted speakers. *Super-Flexible Connections - Specially designed, multi-function connection slot concealed in the back of the display supports multiple in-hotel TV/PC/video-on-deman d systems. *Long-Lasting - Outstanding 100,000 hour panel life provides over 42 years of viewing under typical conditions (based on 6.5 hours of viewing per day). *Durable, Scratch-Resistant - Durable and easy to clean glass panel surface, unlike other device panels, so there are no expensive protective devices needed (especially important when you have guests with children). *Five-Star Visual Experience - 4,096 steps of color gradation. An enhanced Contrast Ratio of 15,000:1 for even deeper, richer blacks. The industry's best image enhancement features. Panasonic flat panel displays offer a world-class visual experience with stunning and captivating images even in bright rooms. An ultra-wide viewing angle keeps colors strikingly vivid from anywhere in the room, even when stretching out on the floor to watch. *Built-in Hotel Features - Panasonic Hospitality Flat Panel displays offer a host of convenient, built-in features for hotels. Initial Input - used when you want to display a certain source each time the power is turned on Input Lock - locks input source in place Initial Volume Level - sets sound level when display is turned on Maximum Volume Level - limits the sound level that users can access Button Lock - limits use of certain buttons on display unit Remocon User Level - restricts access to certain buttons on the remote control

Suppliers

Company
Product
Description
Supplier Links
37-inch High Definition Hospitality Plasma Display - TH-37PR11UK - Visual Sound, Inc.
Broomall, PA, USA
37-inch High Definition Hospitality Plasma Display
TH-37PR11UK
37-inch High Definition Hospitality Plasma Display TH-37PR11UK
Panasonic Treat your guests to the ultimate entertainment experience - a Panasonic plasma display. Exclusively designed for the needs of the hotelier, the TH-37PR11UK 37" plasma combines unparalleled image quality with a sleek, sophisticated black cabinet design. In addition to its renowned image quality, this ultra-thin, space-saving plasma display offers the flexibility of three terminal board slots concealed in the back of the display panel. The interchangeable terminal board slots support a variety of PPV/HDTV PPV and PC connections - like our IMP-1200 HD Hospitality Plug-in Board Tuner with Pro:Idiom Decryption and IMP-1500 which adds H.264 and MPEG4 decoding - allowing you to customize the panel according to your unique system needs, rather than paying for features that may not be used. *Multiple Color Options - Available in both black and gray cabinet colors. *Space-Saver - The ultra-sleek, modern design combines style and space-saving features that enhance the beauty and spaciousness of any room interior. With specially designed, bottom-mounted speakers, the ultra-thin plasma display fits a smaller space than many 32" LCDs with side-mounted speakers. *Super-Flexible Connections - Specially designed, multi-function connection slot concealed in the back of the display supports multiple in-hotel TV/PC/video-on-deman d systems. *Long-Lasting - Outstanding 100,000 hour panel life provides over 42 years of viewing under typical conditions (based on 6.5 hours of viewing per day). *Durable, Scratch-Resistant - Durable and easy to clean glass panel surface, unlike other device panels, so there are no expensive protective devices needed (especially important when you have guests with children). *Five-Star Visual Experience - 4,096 steps of color gradation. An enhanced Contrast Ratio of 15,000:1 for even deeper, richer blacks. The industry's best image enhancement features. Panasonic flat panel displays offer a world-class visual experience with stunning and captivating images even in bright rooms. An ultra-wide viewing angle keeps colors strikingly vivid from anywhere in the room, even when stretching out on the floor to watch. *Built-in Hotel Features - Panasonic Hospitality Flat Panel displays offer a host of convenient, built-in features for hotels. Initial Input - used when you want to display a certain source each time the power is turned on Input Lock - locks input source in place Initial Volume Level - sets sound level when display is turned on Maximum Volume Level - limits the sound level that users can access Button Lock - limits use of certain buttons on display unit Remocon User Level - restricts access to certain buttons on the remote control

Panasonic

Treat your guests to the ultimate entertainment experience - a Panasonic plasma display. Exclusively designed for the needs of the hotelier, the TH-37PR11UK 37" plasma combines unparalleled image quality with a sleek, sophisticated black cabinet design.
In addition to its renowned image quality, this ultra-thin, space-saving plasma display offers the flexibility of three terminal board slots concealed in the back of the display panel.
The interchangeable terminal board slots support a variety of PPV/HDTV PPV and PC connections - like our IMP-1200 HD Hospitality Plug-in Board Tuner with Pro:Idiom Decryption and IMP-1500 which adds H.264 and MPEG4 decoding - allowing you to customize the panel according to your unique system needs, rather than paying for features that may not be used.
*Multiple Color Options - Available in both black and gray cabinet colors.
*Space-Saver - The ultra-sleek, modern design combines style and space-saving features that enhance the beauty and spaciousness of any room interior. With specially designed, bottom-mounted speakers, the ultra-thin plasma display fits a smaller space than many 32" LCDs with side-mounted speakers.
*Super-Flexible Connections - Specially designed, multi-function connection slot concealed in the back of the display supports multiple in-hotel TV/PC/video-on-demand systems.
*Long-Lasting - Outstanding 100,000 hour panel life provides over 42 years of viewing under typical conditions (based on 6.5 hours of viewing per day).
*Durable, Scratch-Resistant - Durable and easy to clean glass panel surface, unlike other device panels, so there are no expensive protective devices needed (especially important when you have guests with children).
*Five-Star Visual Experience - 4,096 steps of color gradation. An enhanced Contrast Ratio of 15,000:1 for even deeper, richer blacks. The industry's best image enhancement features. Panasonic flat panel displays offer a world-class visual experience with stunning and captivating images even in bright rooms. An ultra-wide viewing angle keeps colors strikingly vivid from anywhere in the room, even when stretching out on the floor to watch.
*Built-in Hotel Features - Panasonic Hospitality Flat Panel displays offer a host of convenient, built-in features for hotels.

  • Initial Input - used when you want to display a certain source each time the power is turned on
  • Input Lock - locks input source in place
  • Initial Volume Level - sets sound level when display is turned on
  • Maximum Volume Level - limits the sound level that users can access
  • Button Lock - limits use of certain buttons on display unit
  • Remocon User Level - restricts access to certain buttons on the remote control
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number TH-37PR11UK
Product Name 37-inch High Definition Hospitality Plasma Display
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 2487341 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types FPC
View Details
8
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Color Color
Input Types VGA
Screen Resolution SVGA (800 x 600)
View Details
3M Touch Systems
Specs
Monitor Type LCD Display
Features Audio Capabilities
Input Types Serial Interface; VGA
View Details