Visual Sound, Inc. TG V96c TG V96c

Description
beyerdynamic, Inc. Premium true condenser microphone (cardioid) for vocals Every comparison needs a reference - data, specifications, properties that can be measured against. For the vocal microphones of the Touring Gear series, the TG 96c true condenser microphone - the benchmark for live vocals assumes this role. The strength of the TG V96c lies in its absolutely faithful reproduction - even of the finest nuances and on stage every detail counts. The microphone's exterior stands out for its sophisticated design, with a special coated surface that is pleasant to the touch. But it is what's inside that makes the TG V96c into a topclass microphone and makes it stand out with vocalists, professional rental companies and sound technicians: this real condenser microphone shines with a captivatingly natural sound. The subtle treble boost provides an open, finely detailed and nobtrusive sound pattern. Further advantages: the TG V96c can be operated with 11 volt phantom powering without affecting the performance. The 5-layer pop protection made from metal gauze of differing mesh sizes and a sintered plate optimally suppresses plosives while significantly improving the rear-attenuation. The TG V96c is rugged enough for the stage and is supplied with an individual frequency response curve print out. Handcrafted in Germany. Linear frequency response due to specially shaped back plate electrodes to optimise the diaphragm vibrations Optimal sound due to multi-layer metal gauze on the upper grill Protects the diaphragm with sintered, acoustically neutral bronze
Description
beyerdynamic, Inc. Premium true condenser microphone (cardioid) for vocals Every comparison needs a reference - data, specifications, properties that can be measured against. For the vocal microphones of the Touring Gear series, the TG 96c true condenser microphone - the benchmark for live vocals assumes this role. The strength of the TG V96c lies in its absolutely faithful reproduction - even of the finest nuances and on stage every detail counts. The microphone's exterior stands out for its sophisticated design, with a special coated surface that is pleasant to the touch. But it is what's inside that makes the TG V96c into a topclass microphone and makes it stand out with vocalists, professional rental companies and sound technicians: this real condenser microphone shines with a captivatingly natural sound. The subtle treble boost provides an open, finely detailed and nobtrusive sound pattern. Further advantages: the TG V96c can be operated with 11 volt phantom powering without affecting the performance. The 5-layer pop protection made from metal gauze of differing mesh sizes and a sintered plate optimally suppresses plosives while significantly improving the rear-attenuation. The TG V96c is rugged enough for the stage and is supplied with an individual frequency response curve print out. Handcrafted in Germany. Linear frequency response due to specially shaped back plate electrodes to optimise the diaphragm vibrations Optimal sound due to multi-layer metal gauze on the upper grill Protects the diaphragm with sintered, acoustically neutral bronze

Suppliers

Company
Product
Description
Supplier Links
TG V96c - TG V96c - Visual Sound, Inc.
Broomall, PA, USA
TG V96c
TG V96c
TG V96c TG V96c
beyerdynamic, Inc. Premium true condenser microphone (cardioid) for vocals Every comparison needs a reference - data, specifications, properties that can be measured against. For the vocal microphones of the Touring Gear series, the TG 96c true condenser microphone - the benchmark for live vocals assumes this role. The strength of the TG V96c lies in its absolutely faithful reproduction - even of the finest nuances and on stage every detail counts. The microphone's exterior stands out for its sophisticated design, with a special coated surface that is pleasant to the touch. But it is what's inside that makes the TG V96c into a topclass microphone and makes it stand out with vocalists, professional rental companies and sound technicians: this real condenser microphone shines with a captivatingly natural sound. The subtle treble boost provides an open, finely detailed and nobtrusive sound pattern. Further advantages: the TG V96c can be operated with 11 volt phantom powering without affecting the performance. The 5-layer pop protection made from metal gauze of differing mesh sizes and a sintered plate optimally suppresses plosives while significantly improving the rear-attenuation. The TG V96c is rugged enough for the stage and is supplied with an individual frequency response curve print out. Handcrafted in Germany. Linear frequency response due to specially shaped back plate electrodes to optimise the diaphragm vibrations Optimal sound due to multi-layer metal gauze on the upper grill Protects the diaphragm with sintered, acoustically neutral bronze

beyerdynamic, Inc.

Premium true condenser microphone (cardioid) for vocals

Every comparison needs a reference - data, specifications, properties that can be measured against. For the vocal microphones of the Touring Gear series, the TG 96c true condenser microphone - the benchmark for live vocals assumes this role. The strength of the TG V96c lies in its absolutely faithful reproduction - even of the finest nuances and on stage every detail counts. The microphone's exterior stands out for its sophisticated design, with a special coated surface that is pleasant to the touch. But it is what's inside that makes the TG V96c into a topclass microphone and makes it stand out with vocalists, professional rental companies and sound technicians: this real condenser microphone shines with a captivatingly natural sound. The subtle treble boost provides an open, finely detailed and nobtrusive sound pattern. Further advantages: the TG V96c can be operated with 11 volt phantom powering without affecting the performance. The 5-layer pop protection made from metal gauze of differing mesh sizes and a sintered plate optimally suppresses plosives while significantly improving the rear-attenuation. The TG V96c is rugged enough for the stage and is supplied with an individual frequency response curve print out. Handcrafted in Germany.

  • Linear frequency response due to specially shaped back plate electrodes to optimise the diaphragm vibrations
  • Optimal sound due to multi-layer metal gauze on the upper grill
  • Protects the diaphragm with sintered, acoustically neutral bronze
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number TG V96c
Product Name TG V96c
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D130AXTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
Features Digital
View Details
2 suppliers
Microphone Elements - PMO-6027P-40KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
 - DM-3.0 - Wharfedale Pro
Wharfedale Pro
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
View Details