Visual Sound, Inc. TG V56c TG V56c

Description
beyerdynamic, Inc. Electret condenser microphone (cardioid) for vocals The TG V56c offers many possibilities for vocals on stages and in rehearsal rooms. With the fine resolution typical of condenser microphones, it is suitable for a huge variety of requirements. It covers an extremely wide pick-up range due to its cardioid polar pattern, thereby giving flexibility for a wide range of vocal types and music genres. The subtle treble boost of the TG V56c ensures a very transparent signal and the high-quality decoupling of the capsule minimises handling noises. Treble resonator for an open, transparent sound pattern Special sound holes for a frequency independent cardioid polar pattern
Description
beyerdynamic, Inc. Electret condenser microphone (cardioid) for vocals The TG V56c offers many possibilities for vocals on stages and in rehearsal rooms. With the fine resolution typical of condenser microphones, it is suitable for a huge variety of requirements. It covers an extremely wide pick-up range due to its cardioid polar pattern, thereby giving flexibility for a wide range of vocal types and music genres. The subtle treble boost of the TG V56c ensures a very transparent signal and the high-quality decoupling of the capsule minimises handling noises. Treble resonator for an open, transparent sound pattern Special sound holes for a frequency independent cardioid polar pattern

Suppliers

Company
Product
Description
Supplier Links
TG V56c - TG V56c - Visual Sound, Inc.
Broomall, PA, USA
TG V56c
TG V56c
TG V56c TG V56c
beyerdynamic, Inc. Electret condenser microphone (cardioid) for vocals The TG V56c offers many possibilities for vocals on stages and in rehearsal rooms. With the fine resolution typical of condenser microphones, it is suitable for a huge variety of requirements. It covers an extremely wide pick-up range due to its cardioid polar pattern, thereby giving flexibility for a wide range of vocal types and music genres. The subtle treble boost of the TG V56c ensures a very transparent signal and the high-quality decoupling of the capsule minimises handling noises. Treble resonator for an open, transparent sound pattern Special sound holes for a frequency independent cardioid polar pattern

beyerdynamic, Inc.

Electret condenser microphone (cardioid) for vocals

The TG V56c offers many possibilities for vocals on stages and in rehearsal rooms. With the fine resolution typical of condenser microphones, it is suitable for a huge variety of requirements. It covers an extremely wide pick-up range due to its cardioid polar pattern, thereby giving flexibility for a wide range of vocal types and music genres. The subtle treble boost of the TG V56c ensures a very transparent signal and the high-quality decoupling of the capsule minimises handling noises.

  • Treble resonator for an open, transparent sound pattern
  • Special sound holes for a frequency independent cardioid polar pattern
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number TG V56c
Product Name TG V56c
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D120AXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMOF-6027WN-44KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
 - KM-5 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 250 ohms
View Details