Visual Sound, Inc. TG V35d s TG V35d s

Description
beyerdynamic, Inc. Dynamic microphone (supercardioid) for vocals, with On/Off switch The reliable and rugged all-around TG V35d s model is a dynamic vocal microphone that is perfect for beginners. Its natural sound that is typical for beyerdynamic and its supercardoid polar pattern with high feedback rejection are valued by vocalists, DJs and speakers in rehearsal rooms and on the stage. Thanks to the high output level, the TG V35d s only needs a simple pre-amplifier in order to deliver impressive results. It features a noiseless on/off switch and includes an XLR cable, clamp and storage bag. Treble resonator to expand the upper frequency range Special sound holes for increased feedback reduction
Description
beyerdynamic, Inc. Dynamic microphone (supercardioid) for vocals, with On/Off switch The reliable and rugged all-around TG V35d s model is a dynamic vocal microphone that is perfect for beginners. Its natural sound that is typical for beyerdynamic and its supercardoid polar pattern with high feedback rejection are valued by vocalists, DJs and speakers in rehearsal rooms and on the stage. Thanks to the high output level, the TG V35d s only needs a simple pre-amplifier in order to deliver impressive results. It features a noiseless on/off switch and includes an XLR cable, clamp and storage bag. Treble resonator to expand the upper frequency range Special sound holes for increased feedback reduction

Suppliers

Company
Product
Description
Supplier Links
TG V35d s - TG V35d s - Visual Sound, Inc.
Broomall, PA, USA
TG V35d s
TG V35d s
TG V35d s TG V35d s
beyerdynamic, Inc. Dynamic microphone (supercardioid) for vocals, with On/Off switch The reliable and rugged all-around TG V35d s model is a dynamic vocal microphone that is perfect for beginners. Its natural sound that is typical for beyerdynamic and its supercardoid polar pattern with high feedback rejection are valued by vocalists, DJs and speakers in rehearsal rooms and on the stage. Thanks to the high output level, the TG V35d s only needs a simple pre-amplifier in order to deliver impressive results. It features a noiseless on/off switch and includes an XLR cable, clamp and storage bag. Treble resonator to expand the upper frequency range Special sound holes for increased feedback reduction

beyerdynamic, Inc.

Dynamic microphone (supercardioid) for vocals, with On/Off switch

The reliable and rugged all-around TG V35d s model is a dynamic vocal microphone that is perfect for beginners. Its natural sound that is typical for beyerdynamic and its supercardoid polar pattern with high feedback rejection are valued by vocalists, DJs and speakers in rehearsal rooms and on the stage. Thanks to the high output level, the TG V35d s only needs a simple pre-amplifier in order to deliver impressive results. It features a noiseless on/off switch and includes an XLR cable, clamp and storage bag.

  • Treble resonator to expand the upper frequency range
  • Special sound holes for increased feedback reduction
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number TG V35d s
Product Name TG V35d s
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128V - IM72D128V - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
 - KM-2 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Sensitivity 2.24 mV/Pa (15435 mV/psi)
Impedance 250 ohms
View Details