Visual Sound, Inc. Electric Projection Screen Targa

Description
Draper, Inc. Targa electric projection screen. Ideal for auditoriums and lecture halls, hospitals, hotels, churches, boardrooms and conference rooms. The motor is mounted inside the roller, for a trim balanced appearance. Pentagonal steel case is scratch-resistant white polyester finish with matching endcaps. Now available in 16:10 and 15:9 laptop presentation formats Screen operates instantly at the touch of a button and stops automatically in the "up" and "down" positions. Viewing surface can be lowered to any position at the touch of a switch. NTSC, HDTV and WideScreen format screens have black borders on all four sides Available with a ceiling trim kit for ceiling recessed installation. With control options, it can be operated from any remote location. Depending on surface, available in sizes through 16' x 16' and 240" NTSC. Custom sizes available. Warranted for one year against defects in materials and workmanship.
Description
Draper, Inc. Targa electric projection screen. Ideal for auditoriums and lecture halls, hospitals, hotels, churches, boardrooms and conference rooms. The motor is mounted inside the roller, for a trim balanced appearance. Pentagonal steel case is scratch-resistant white polyester finish with matching endcaps. Now available in 16:10 and 15:9 laptop presentation formats Screen operates instantly at the touch of a button and stops automatically in the "up" and "down" positions. Viewing surface can be lowered to any position at the touch of a switch. NTSC, HDTV and WideScreen format screens have black borders on all four sides Available with a ceiling trim kit for ceiling recessed installation. With control options, it can be operated from any remote location. Depending on surface, available in sizes through 16' x 16' and 240" NTSC. Custom sizes available. Warranted for one year against defects in materials and workmanship.

Suppliers

Company
Product
Description
Supplier Links
Electric Projection Screen - Targa - Visual Sound, Inc.
Broomall, PA, USA
Electric Projection Screen
Targa
Electric Projection Screen Targa
Draper, Inc. Targa electric projection screen. Ideal for auditoriums and lecture halls, hospitals, hotels, churches, boardrooms and conference rooms. The motor is mounted inside the roller, for a trim balanced appearance. Pentagonal steel case is scratch-resistant white polyester finish with matching endcaps. Now available in 16:10 and 15:9 laptop presentation formats Screen operates instantly at the touch of a button and stops automatically in the "up" and "down" positions. Viewing surface can be lowered to any position at the touch of a switch. NTSC, HDTV and WideScreen format screens have black borders on all four sides Available with a ceiling trim kit for ceiling recessed installation. With control options, it can be operated from any remote location. Depending on surface, available in sizes through 16' x 16' and 240" NTSC. Custom sizes available. Warranted for one year against defects in materials and workmanship.

Draper, Inc.

Targa electric projection screen. Ideal for auditoriums and lecture halls, hospitals, hotels, churches, boardrooms and conference rooms. The motor is mounted inside the roller, for a trim balanced appearance. Pentagonal steel case is scratch-resistant white polyester finish with matching endcaps.

  • Now available in 16:10 and 15:9 laptop presentation formats
  • Screen operates instantly at the touch of a button and stops automatically in the "up" and "down" positions.
  • Viewing surface can be lowered to any position at the touch of a switch.
  • NTSC, HDTV and WideScreen format screens have black borders on all four sides
  • Available with a ceiling trim kit for ceiling recessed installation.
  • With control options, it can be operated from any remote location.
  • Depending on surface, available in sizes through 16' x 16' and 240" NTSC.
  • Custom sizes available.
  • Warranted for one year against defects in materials and workmanship.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number Targa
Product Name Electric Projection Screen
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 2765348 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
8
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; LCD
Input Types DVI; HDMI; VGA; VGA, DVI, HDMI, and DP video input
View Details
Remote Digital Display - SITRANS RD100 - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Monitor Type LCD Display
Color Black and White
Input Types 4 to 20 mA
View Details