Visual Sound, Inc. 8 ohm, 2-way Weatherized Speaker T800

Description
OWI, Inc. Commercial grade, 8 ohm, 2-way weatherized speaker with maximum 100 watts of power. Unique trapezoidal shape can be wall or ceiling mounted with included multi-angled bracket. Available in black or paintable white.
Description
OWI, Inc. Commercial grade, 8 ohm, 2-way weatherized speaker with maximum 100 watts of power. Unique trapezoidal shape can be wall or ceiling mounted with included multi-angled bracket. Available in black or paintable white.

Suppliers

Company
Product
Description
Supplier Links
8 ohm, 2-way Weatherized Speaker - T800 - Visual Sound, Inc.
Broomall, PA, USA
8 ohm, 2-way Weatherized Speaker
T800
8 ohm, 2-way Weatherized Speaker T800
OWI, Inc. Commercial grade, 8 ohm, 2-way weatherized speaker with maximum 100 watts of power. Unique trapezoidal shape can be wall or ceiling mounted with included multi-angled bracket. Available in black or paintable white.

OWI, Inc.

Commercial grade, 8 ohm, 2-way weatherized speaker with maximum 100 watts of power. Unique trapezoidal shape can be wall or ceiling mounted with included multi-angled bracket. Available in black or paintable white.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number T800
Product Name 8 ohm, 2-way Weatherized Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102756 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 104 dB
Nominal Power 2 watts
Impedance 8 ohms
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speakers - GU-32829-000-ND - DigiKey
Knowles Electronics, LLC.
Specs
Weight 0.65 g (0.02 oz)
View Details
2 suppliers