Visual Sound, Inc. Patio Blaster - 500 Series Commercial Speaker T-5753

Description
OWI, Inc. • 70 Volt system. • 2-way and 3-way models. • Weatherized aluminum diecast housing and grill. Extreme temperature tested. • 2.5, 5, 10, 15 Watt taps (5xx models), 20, 30, 40 ,50 Watt taps (5xxx models). • Tri-angle bracket included for ceiling or wall mounting with 30?, 60?, 90? angle options. • Dispersion: 140? • Outdoor / Indoor. • Color/s: Black or White. • Dimensions: 6.7" L, 5.9" W, 9.9" H.
Description
OWI, Inc. • 70 Volt system. • 2-way and 3-way models. • Weatherized aluminum diecast housing and grill. Extreme temperature tested. • 2.5, 5, 10, 15 Watt taps (5xx models), 20, 30, 40 ,50 Watt taps (5xxx models). • Tri-angle bracket included for ceiling or wall mounting with 30?, 60?, 90? angle options. • Dispersion: 140? • Outdoor / Indoor. • Color/s: Black or White. • Dimensions: 6.7" L, 5.9" W, 9.9" H.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Patio Blaster - 500 Series Commercial Speaker
T-5753
Patio Blaster - 500 Series Commercial Speaker T-5753
OWI, Inc. • 70 Volt system. • 2-way and 3-way models. • Weatherized aluminum diecast housing and grill. Extreme temperature tested. • 2.5, 5, 10, 15 Watt taps (5xx models), 20, 30, 40 ,50 Watt taps (5xxx models). • Tri-angle bracket included for ceiling or wall mounting with 30?, 60?, 90? angle options. • Dispersion: 140? • Outdoor / Indoor. • Color/s: Black or White. • Dimensions: 6.7" L, 5.9" W, 9.9" H.

OWI, Inc.

• 70 Volt system. • 2-way and 3-way models. • Weatherized aluminum diecast housing and grill. Extreme temperature tested. • 2.5, 5, 10, 15 Watt taps (5xx models), 20, 30, 40 ,50 Watt taps (5xxx models). • Tri-angle bracket included for ceiling or wall mounting with 30?, 60?, 90? angle options. • Dispersion: 140? • Outdoor / Indoor. • Color/s: Black or White. • Dimensions: 6.7" L, 5.9" W, 9.9" H.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number T-5753
Product Name Patio Blaster - 500 Series Commercial Speaker
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Speakers - 526944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.79 inch (20 mm)
View Details
V-5.1 Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 175 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details