Visual Sound, Inc. Patio Blaster - 500 Series Residential Speaker T-503

Description
OWI, Inc. • Impedance: 8 Ohms. • 2-way and 3-way models. • Weatherized aluminum diecast housing and grill. Extreme temperature tested. • 120 Watts of maximum power and 60 Watts of minimum power. • Tri-angle bracket included for ceiling or wall mounting with 30?, 60?, 90? angle options. • Dispersion: 140? • Outdoor / Indoor. • Color/s: Black or White. • Dimensions: 6.7" L, 5.9" W, 9.9" H.
Description
OWI, Inc. • Impedance: 8 Ohms. • 2-way and 3-way models. • Weatherized aluminum diecast housing and grill. Extreme temperature tested. • 120 Watts of maximum power and 60 Watts of minimum power. • Tri-angle bracket included for ceiling or wall mounting with 30?, 60?, 90? angle options. • Dispersion: 140? • Outdoor / Indoor. • Color/s: Black or White. • Dimensions: 6.7" L, 5.9" W, 9.9" H.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Patio Blaster - 500 Series Residential Speaker
T-503
Patio Blaster - 500 Series Residential Speaker T-503
OWI, Inc. • Impedance: 8 Ohms. • 2-way and 3-way models. • Weatherized aluminum diecast housing and grill. Extreme temperature tested. • 120 Watts of maximum power and 60 Watts of minimum power. • Tri-angle bracket included for ceiling or wall mounting with 30?, 60?, 90? angle options. • Dispersion: 140? • Outdoor / Indoor. • Color/s: Black or White. • Dimensions: 6.7" L, 5.9" W, 9.9" H.

OWI, Inc.

• Impedance: 8 Ohms. • 2-way and 3-way models. • Weatherized aluminum diecast housing and grill. Extreme temperature tested. • 120 Watts of maximum power and 60 Watts of minimum power. • Tri-angle bracket included for ceiling or wall mounting with 30?, 60?, 90? angle options. • Dispersion: 140? • Outdoor / Indoor. • Color/s: Black or White. • Dimensions: 6.7" L, 5.9" W, 9.9" H.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number T-503
Product Name Patio Blaster - 500 Series Residential Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1976418 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
50GCB SelecTone® Amplified Speakers - 50GCB-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details