Visual Sound, Inc. SxA Powered Loudspeaker SxA360

Description
Electro-Voice The Electro-Voice® SxA360 high-powered loudspeaker is a fully integrated audio system with carefully matched electronics and transducers. This product makes it easy to set up a high-quality sound system quickly with a minimal cables and external electronics. The SxA360 retains typical EV ruggedness, reliability, and impeccable sound quality. Two built-in power amplifiers, one for low frequencies and one for high frequencies Amplifiers contain electronic crossover circuitry and Constant Directivity horn compensation optimized for speaker components A limiter circuit prevents amplifiers from clipping, while preserving sonic quality Low-frequency power amplifier delivers 350-watt continuous average power, and high-frequency power amplifier delivers 150-watt continuous average power The line input utilizes Neutrik® "combo" connectors, which accept either .25-inch or three-pin, XLR-type connectors Separate line output is a three-pin, XLR-type, balanced, low-impedance output that can be used with long cable runs The SxA360 is perfect for use as a powered floor monitor.
Description
Electro-Voice The Electro-Voice® SxA360 high-powered loudspeaker is a fully integrated audio system with carefully matched electronics and transducers. This product makes it easy to set up a high-quality sound system quickly with a minimal cables and external electronics. The SxA360 retains typical EV ruggedness, reliability, and impeccable sound quality. Two built-in power amplifiers, one for low frequencies and one for high frequencies Amplifiers contain electronic crossover circuitry and Constant Directivity horn compensation optimized for speaker components A limiter circuit prevents amplifiers from clipping, while preserving sonic quality Low-frequency power amplifier delivers 350-watt continuous average power, and high-frequency power amplifier delivers 150-watt continuous average power The line input utilizes Neutrik® "combo" connectors, which accept either .25-inch or three-pin, XLR-type connectors Separate line output is a three-pin, XLR-type, balanced, low-impedance output that can be used with long cable runs The SxA360 is perfect for use as a powered floor monitor.

Suppliers

Company
Product
Description
Supplier Links
SxA Powered Loudspeaker - SxA360 - Visual Sound, Inc.
Broomall, PA, USA
SxA Powered Loudspeaker
SxA360
SxA Powered Loudspeaker SxA360
Electro-Voice The Electro-Voice® SxA360 high-powered loudspeaker is a fully integrated audio system with carefully matched electronics and transducers. This product makes it easy to set up a high-quality sound system quickly with a minimal cables and external electronics. The SxA360 retains typical EV ruggedness, reliability, and impeccable sound quality. Two built-in power amplifiers, one for low frequencies and one for high frequencies Amplifiers contain electronic crossover circuitry and Constant Directivity horn compensation optimized for speaker components A limiter circuit prevents amplifiers from clipping, while preserving sonic quality Low-frequency power amplifier delivers 350-watt continuous average power, and high-frequency power amplifier delivers 150-watt continuous average power The line input utilizes Neutrik® "combo" connectors, which accept either .25-inch or three-pin, XLR-type connectors Separate line output is a three-pin, XLR-type, balanced, low-impedance output that can be used with long cable runs The SxA360 is perfect for use as a powered floor monitor.

Electro-Voice

The Electro-Voice® SxA360 high-powered loudspeaker is a fully integrated audio system with carefully matched electronics and transducers. This product makes it easy to set up a high-quality sound system quickly with a minimal cables and external electronics. The SxA360 retains typical EV ruggedness, reliability, and impeccable sound quality.

  • Two built-in power amplifiers, one for low frequencies and one for high frequencies
  • Amplifiers contain electronic crossover circuitry and Constant Directivity horn compensation optimized for speaker components
  • A limiter circuit prevents amplifiers from clipping, while preserving sonic quality
  • Low-frequency power amplifier delivers 350-watt continuous average power, and high-frequency power amplifier delivers 150-watt continuous average power
  • The line input utilizes Neutrik® "combo" connectors, which accept either .25-inch or three-pin, XLR-type connectors
  • Separate line output is a three-pin, XLR-type, balanced, low-impedance output that can be used with long cable runs
  • The SxA360 is perfect for use as a powered floor monitor.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SxA360
Product Name SxA Powered Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.77 inch (45 mm)
View Details
AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-25B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
EC/FEC Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 840 ohms
Sensitivity 108 dB
Size 0.30 inch (8 mm)
View Details