Visual Sound, Inc. Sx/Sb Series™ Speaker System Sx80BE

Description
Electro-Voice The Sx80BE is an ultracompact, two-way, eight-inch system with 175-watt continuous - and 700-watt peak - power handling. The system also features an EV DH2005 pure titanium compression driver for great sound and reliable performance, and comes with a 90 degree x 65 degree Constant Directivity, high-frequency horn packaged in a paintable, black, polystyrene enclosure.Key Features: Single Neutrik Speakon® connector l Available in paintable white (Sx80WE) l Suspension points accommodate Sx80MBB and Sx80MBW wall and ceiling brackets and OmniMount® Series 75 mounting hardware.OmniMount® is a registered trademark of OmniMount Systems, Inc. 8-inch woofer and DH2005 compression driver for great sound and reliable performance Constant-directivity 90° x 65° highfrequency horn with VariPath™ geometry for uniform coverage Ring-Mode Decoupling (RMD™) for increased intelligibility 175-watt long-term rms power capacity Molded-in attachment points allow for use with brackets Available in paintable black (Sx80B) or white (Sx80W)
Description
Electro-Voice The Sx80BE is an ultracompact, two-way, eight-inch system with 175-watt continuous - and 700-watt peak - power handling. The system also features an EV DH2005 pure titanium compression driver for great sound and reliable performance, and comes with a 90 degree x 65 degree Constant Directivity, high-frequency horn packaged in a paintable, black, polystyrene enclosure.Key Features: Single Neutrik Speakon® connector l Available in paintable white (Sx80WE) l Suspension points accommodate Sx80MBB and Sx80MBW wall and ceiling brackets and OmniMount® Series 75 mounting hardware.OmniMount® is a registered trademark of OmniMount Systems, Inc. 8-inch woofer and DH2005 compression driver for great sound and reliable performance Constant-directivity 90° x 65° highfrequency horn with VariPath™ geometry for uniform coverage Ring-Mode Decoupling (RMD™) for increased intelligibility 175-watt long-term rms power capacity Molded-in attachment points allow for use with brackets Available in paintable black (Sx80B) or white (Sx80W)

Suppliers

Company
Product
Description
Supplier Links
Sx/Sb Series™ Speaker System - Sx80BE - Visual Sound, Inc.
Broomall, PA, USA
Sx/Sb Series™ Speaker System
Sx80BE
Sx/Sb Series™ Speaker System Sx80BE
Electro-Voice The Sx80BE is an ultracompact, two-way, eight-inch system with 175-watt continuous - and 700-watt peak - power handling. The system also features an EV DH2005 pure titanium compression driver for great sound and reliable performance, and comes with a 90 degree x 65 degree Constant Directivity, high-frequency horn packaged in a paintable, black, polystyrene enclosure.Key Features: Single Neutrik Speakon® connector l Available in paintable white (Sx80WE) l Suspension points accommodate Sx80MBB and Sx80MBW wall and ceiling brackets and OmniMount® Series 75 mounting hardware.OmniMount® is a registered trademark of OmniMount Systems, Inc. 8-inch woofer and DH2005 compression driver for great sound and reliable performance Constant-directivity 90° x 65° highfrequency horn with VariPath™ geometry for uniform coverage Ring-Mode Decoupling (RMD™) for increased intelligibility 175-watt long-term rms power capacity Molded-in attachment points allow for use with brackets Available in paintable black (Sx80B) or white (Sx80W)

Electro-Voice

The Sx80BE is an ultracompact, two-way, eight-inch system with 175-watt continuous - and 700-watt peak - power handling. The system also features an EV DH2005 pure titanium compression driver for great sound and reliable performance, and comes with a 90 degree x 65 degree Constant Directivity, high-frequency horn packaged in a paintable, black, polystyrene enclosure.Key Features: Single Neutrik Speakon® connector l Available in paintable white (Sx80WE) l Suspension points accommodate Sx80MBB and Sx80MBW wall and ceiling brackets and OmniMount® Series 75 mounting hardware.OmniMount® is a registered trademark of OmniMount Systems, Inc.

  • 8-inch woofer and DH2005 compression driver for great sound and reliable performance
  • Constant-directivity 90° x 65° highfrequency horn with VariPath™ geometry for uniform coverage
  • Ring-Mode Decoupling (RMD™) for increased intelligibility
  • 175-watt long-term rms power capacity
  • Molded-in attachment points allow for use with brackets
  • Available in paintable black (Sx80B) or white (Sx80W)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Sx80BE
Product Name Sx/Sb Series™ Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.61 inch (41 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 964 ohms
Sensitivity 124 dB
Size 0.31 inch (8 mm)
View Details
Powered Subwoofer with 12-inch Subwoofer Driver, 1500 watts - f112-GLOSS - JL Audio, Inc.
Specs
Features Case
Weight 52154.20 g (1840.00 oz)
Application Automotive
View Details