Visual Sound, Inc. Sx/Sb Series™ Speaker System Sx500+

Description
Electro-Voice The Sx500+ is a two-way, 15-inch, full-range system with 400-watt continuous - and 1,600-watt peak - power handling. With a DL15SX 15-inch woofer and large enclosure volume, the Sx500+ extends and increases bass output. The system features an asymmetric 75 degree x 60 degree Constant Directivity, high-frequency horn that aims down 10 degrees to help direct sound at the audience when the system is vertically stand-mounted. The horn-loaded woofer can control the coverage pattern down to an unheard of 500 Hz for higher vocal intelligibility and musical clarity. The Sx500+ also provides more bass punch at greater distances than conventional front-loaded woofers
Description
Electro-Voice The Sx500+ is a two-way, 15-inch, full-range system with 400-watt continuous - and 1,600-watt peak - power handling. With a DL15SX 15-inch woofer and large enclosure volume, the Sx500+ extends and increases bass output. The system features an asymmetric 75 degree x 60 degree Constant Directivity, high-frequency horn that aims down 10 degrees to help direct sound at the audience when the system is vertically stand-mounted. The horn-loaded woofer can control the coverage pattern down to an unheard of 500 Hz for higher vocal intelligibility and musical clarity. The Sx500+ also provides more bass punch at greater distances than conventional front-loaded woofers

Suppliers

Company
Product
Description
Supplier Links
Sx/Sb Series™ Speaker System - Sx500+ - Visual Sound, Inc.
Broomall, PA, USA
Sx/Sb Series™ Speaker System
Sx500+
Sx/Sb Series™ Speaker System Sx500+
Electro-Voice The Sx500+ is a two-way, 15-inch, full-range system with 400-watt continuous - and 1,600-watt peak - power handling. With a DL15SX 15-inch woofer and large enclosure volume, the Sx500+ extends and increases bass output. The system features an asymmetric 75 degree x 60 degree Constant Directivity, high-frequency horn that aims down 10 degrees to help direct sound at the audience when the system is vertically stand-mounted. The horn-loaded woofer can control the coverage pattern down to an unheard of 500 Hz for higher vocal intelligibility and musical clarity. The Sx500+ also provides more bass punch at greater distances than conventional front-loaded woofers

Electro-Voice

The Sx500+ is a two-way, 15-inch, full-range system with 400-watt continuous - and 1,600-watt peak - power handling. With a DL15SX 15-inch woofer and large enclosure volume, the Sx500+ extends and increases bass output. The system features an asymmetric 75 degree x 60 degree Constant Directivity, high-frequency horn that aims down 10 degrees to help direct sound at the audience when the system is vertically stand-mounted. The horn-loaded woofer can control the coverage pattern down to an unheard of 500 Hz for higher vocal intelligibility and musical clarity. The Sx500+ also provides more bass punch at greater distances than conventional front-loaded woofers

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Sx500+
Product Name Sx/Sb Series™ Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 18000 Hz
Size 5.12 inch (130 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-MV-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 92 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details