Visual Sound, Inc. Sx/Sb Series™ Speaker System Sx300PIX

Description
Electro-Voice The Sx300PIX is a compact, two-way, 12-inch, full-range system. It features a built-in 65 degree x 65 degree Constant Directivity, high-frequency horn, which provides excellent pattern control and better projection than typical compact speakers with 90° horns. The Sx300PIX's black, lightweight, polypropylene enclosure is extremely rugged and durable. Key Features: Dual Neutrik Speakon® high-current connectors l Full-faced, black, powder-coated, stainless steel grille, backed by foam weather shield for a smooth appearance and weather resistance l 70.7/100-volt, 100-watt transformer with selectable taps at 50 watts, 70 watts, 100 watts, 140 watts and 200 watts l Suspension points accommodate optional Mb100 set of three forged eyebolts and Mb200 wall and ceiling brackets l Mb300 horizontal array kits are available for side-by-side arraying of two systems (requires one Mb200 wall/ceiling bracket per speaker). Dual Neutrik Speakon® high-current connectors Full-faced, black, powder-coated, stainless steel grille, backed by foam weather shield for a smooth appearance and weather resistance 70.7/100-volt, 100-watt transformer with selectable taps at 50 watts, 70 watts, 100 watts, 140 watts and 200 watts Suspension points accommodate optional Mb100 set of three forged eyebolts and Mb200 wall and ceiling brackets Mb300 horizontal array kits are available for side-by-side arraying of two systems (requires one Mb200 wall/ceiling bracket per speaker).
Description
Electro-Voice The Sx300PIX is a compact, two-way, 12-inch, full-range system. It features a built-in 65 degree x 65 degree Constant Directivity, high-frequency horn, which provides excellent pattern control and better projection than typical compact speakers with 90° horns. The Sx300PIX's black, lightweight, polypropylene enclosure is extremely rugged and durable. Key Features: Dual Neutrik Speakon® high-current connectors l Full-faced, black, powder-coated, stainless steel grille, backed by foam weather shield for a smooth appearance and weather resistance l 70.7/100-volt, 100-watt transformer with selectable taps at 50 watts, 70 watts, 100 watts, 140 watts and 200 watts l Suspension points accommodate optional Mb100 set of three forged eyebolts and Mb200 wall and ceiling brackets l Mb300 horizontal array kits are available for side-by-side arraying of two systems (requires one Mb200 wall/ceiling bracket per speaker). Dual Neutrik Speakon® high-current connectors Full-faced, black, powder-coated, stainless steel grille, backed by foam weather shield for a smooth appearance and weather resistance 70.7/100-volt, 100-watt transformer with selectable taps at 50 watts, 70 watts, 100 watts, 140 watts and 200 watts Suspension points accommodate optional Mb100 set of three forged eyebolts and Mb200 wall and ceiling brackets Mb300 horizontal array kits are available for side-by-side arraying of two systems (requires one Mb200 wall/ceiling bracket per speaker).

Suppliers

Company
Product
Description
Supplier Links
Sx/Sb Series™ Speaker System - Sx300PIX - Visual Sound, Inc.
Broomall, PA, USA
Sx/Sb Series™ Speaker System
Sx300PIX
Sx/Sb Series™ Speaker System Sx300PIX
Electro-Voice The Sx300PIX is a compact, two-way, 12-inch, full-range system. It features a built-in 65 degree x 65 degree Constant Directivity, high-frequency horn, which provides excellent pattern control and better projection than typical compact speakers with 90° horns. The Sx300PIX's black, lightweight, polypropylene enclosure is extremely rugged and durable. Key Features: Dual Neutrik Speakon® high-current connectors l Full-faced, black, powder-coated, stainless steel grille, backed by foam weather shield for a smooth appearance and weather resistance l 70.7/100-volt, 100-watt transformer with selectable taps at 50 watts, 70 watts, 100 watts, 140 watts and 200 watts l Suspension points accommodate optional Mb100 set of three forged eyebolts and Mb200 wall and ceiling brackets l Mb300 horizontal array kits are available for side-by-side arraying of two systems (requires one Mb200 wall/ceiling bracket per speaker). Dual Neutrik Speakon® high-current connectors Full-faced, black, powder-coated, stainless steel grille, backed by foam weather shield for a smooth appearance and weather resistance 70.7/100-volt, 100-watt transformer with selectable taps at 50 watts, 70 watts, 100 watts, 140 watts and 200 watts Suspension points accommodate optional Mb100 set of three forged eyebolts and Mb200 wall and ceiling brackets Mb300 horizontal array kits are available for side-by-side arraying of two systems (requires one Mb200 wall/ceiling bracket per speaker).

Electro-Voice

The Sx300PIX is a compact, two-way, 12-inch, full-range system. It features a built-in 65 degree x 65 degree Constant Directivity, high-frequency horn, which provides excellent pattern control and better projection than typical compact speakers with 90° horns. The Sx300PIX's black, lightweight, polypropylene enclosure is extremely rugged and durable. Key Features: Dual Neutrik Speakon® high-current connectors l Full-faced, black, powder-coated, stainless steel grille, backed by foam weather shield for a smooth appearance and weather resistance l 70.7/100-volt, 100-watt transformer with selectable taps at 50 watts, 70 watts, 100 watts, 140 watts and 200 watts l Suspension points accommodate optional Mb100 set of three forged eyebolts and Mb200 wall and ceiling brackets l Mb300 horizontal array kits are available for side-by-side arraying of two systems (requires one Mb200 wall/ceiling bracket per speaker).

  • Dual Neutrik Speakon® high-current connectors
  • Full-faced, black, powder-coated, stainless steel grille, backed by foam weather shield for a smooth appearance and weather resistance
  • 70.7/100-volt, 100-watt transformer with selectable taps at 50 watts, 70 watts, 100 watts, 140 watts and 200 watts
  • Suspension points accommodate optional Mb100 set of three forged eyebolts and Mb200 wall and ceiling brackets
  • Mb300 horizontal array kits are available for side-by-side arraying of two systems (requires one Mb200 wall/ceiling bracket per speaker).
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Sx300PIX
Product Name Sx/Sb Series™ Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 2500 Hz
Size 12.01 inch (305 mm)
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Masking Loudspeaker - DS1320 - Biamp Systems, Ltd.
Specs
Application Loudspeaker
View Details