Visual Sound, Inc. Sx/Sb Series Speaker System Sx300PI

Description
Electro-Voice The Sx300PI is a compact, two-way, 12-inch system with 300-watt continuous - and 1,200-watts peak - power handling. It delivers over 125 dB continuous with 131 dB peaks at full power (one watt/one meter) and comes with a built-in 65 degree x 65 degree Constant Directivity, high-frequency horn, which allows for vertical or horizontal orientation without changing coverage patterns. The Sx300PI's black, lightweight, polypropylene enclosure is extremely rugged and durable. Parallel Neutrik Speakon®, high-current connectors Full-faced, black, powder-coated, stainless steel grille backed by foam weather shield for smooth appearance and weather resistance. Safe for outdoor use Molded-in suspension points accommodate optional Mb100 forged eyebolts, Mb200 wall and ceiling brackets, or Mb300 horizontal array kits for safe, cost-effective overhead suspension Ring-Mode Decoupling (RMD) delivers pure, detailed vocals, mids, and instruments.
Description
Electro-Voice The Sx300PI is a compact, two-way, 12-inch system with 300-watt continuous - and 1,200-watts peak - power handling. It delivers over 125 dB continuous with 131 dB peaks at full power (one watt/one meter) and comes with a built-in 65 degree x 65 degree Constant Directivity, high-frequency horn, which allows for vertical or horizontal orientation without changing coverage patterns. The Sx300PI's black, lightweight, polypropylene enclosure is extremely rugged and durable. Parallel Neutrik Speakon®, high-current connectors Full-faced, black, powder-coated, stainless steel grille backed by foam weather shield for smooth appearance and weather resistance. Safe for outdoor use Molded-in suspension points accommodate optional Mb100 forged eyebolts, Mb200 wall and ceiling brackets, or Mb300 horizontal array kits for safe, cost-effective overhead suspension Ring-Mode Decoupling (RMD) delivers pure, detailed vocals, mids, and instruments.

Suppliers

Company
Product
Description
Supplier Links
Sx/Sb Series Speaker System - Sx300PI - Visual Sound, Inc.
Broomall, PA, USA
Sx/Sb Series Speaker System
Sx300PI
Sx/Sb Series Speaker System Sx300PI
Electro-Voice The Sx300PI is a compact, two-way, 12-inch system with 300-watt continuous - and 1,200-watts peak - power handling. It delivers over 125 dB continuous with 131 dB peaks at full power (one watt/one meter) and comes with a built-in 65 degree x 65 degree Constant Directivity, high-frequency horn, which allows for vertical or horizontal orientation without changing coverage patterns. The Sx300PI's black, lightweight, polypropylene enclosure is extremely rugged and durable. Parallel Neutrik Speakon®, high-current connectors Full-faced, black, powder-coated, stainless steel grille backed by foam weather shield for smooth appearance and weather resistance. Safe for outdoor use Molded-in suspension points accommodate optional Mb100 forged eyebolts, Mb200 wall and ceiling brackets, or Mb300 horizontal array kits for safe, cost-effective overhead suspension Ring-Mode Decoupling (RMD) delivers pure, detailed vocals, mids, and instruments.

Electro-Voice

The Sx300PI is a compact, two-way, 12-inch system with 300-watt continuous - and 1,200-watts peak - power handling. It delivers over 125 dB continuous with 131 dB peaks at full power (one watt/one meter) and comes with a built-in 65 degree x 65 degree Constant Directivity, high-frequency horn, which allows for vertical or horizontal orientation without changing coverage patterns. The Sx300PI's black, lightweight, polypropylene enclosure is extremely rugged and durable.

  • Parallel Neutrik Speakon®, high-current connectors
  • Full-faced, black, powder-coated, stainless steel grille backed by foam weather shield for smooth appearance and weather resistance.
  • Safe for outdoor use
  • Molded-in suspension points accommodate optional Mb100 forged eyebolts, Mb200 wall and ceiling brackets, or Mb300 horizontal array kits for safe, cost-effective overhead suspension
  • Ring-Mode Decoupling (RMD) delivers pure, detailed vocals, mids, and instruments.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Sx300PI
Product Name Sx/Sb Series Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
LP4 StreamLine Low Profile Mini Sounders - LP4-09-028 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 to 110 dB
Size 3.00 inch (76 mm)
Weight 280.00 g (9.88 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
FK Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 768 ohms
Sensitivity 99.5 dB
Size 0.20 inch (5 mm)
View Details