Visual Sound, Inc. Sx/Sb Series Speaker System Sx250

Description
Electro-Voice The Sx250 is a 15-inch, two-way speaker system with 350-watt continuous - and 1,400-watt peak - power handling. It has a 80 degree x 55 degree Constant Directivity horn to provide better projection capabilities than typical 90 degree horns. The Sx250 features a high-performance, EV DL15BFH cast-frame woofer, and a DH2010a pure titanium compression driver. With Ring-Mode Decoupling, the speaker system delivers rich, smooth vocals and accurate, detailed mids. Its dual, Neutrik Speakon input connectors ensure loss-free signal transfer, and comes with a built-in, metal stand-mount. The Sx250's enclosure is built of 18 mm plywood and is finished in black Futura, a baked-on polyurethane finish that is very rugged. The system can be safely suspended using the optional SK-1 hardware kit.
Description
Electro-Voice The Sx250 is a 15-inch, two-way speaker system with 350-watt continuous - and 1,400-watt peak - power handling. It has a 80 degree x 55 degree Constant Directivity horn to provide better projection capabilities than typical 90 degree horns. The Sx250 features a high-performance, EV DL15BFH cast-frame woofer, and a DH2010a pure titanium compression driver. With Ring-Mode Decoupling, the speaker system delivers rich, smooth vocals and accurate, detailed mids. Its dual, Neutrik Speakon input connectors ensure loss-free signal transfer, and comes with a built-in, metal stand-mount. The Sx250's enclosure is built of 18 mm plywood and is finished in black Futura, a baked-on polyurethane finish that is very rugged. The system can be safely suspended using the optional SK-1 hardware kit.

Suppliers

Company
Product
Description
Supplier Links
Sx/Sb Series Speaker System - Sx250 - Visual Sound, Inc.
Broomall, PA, USA
Sx/Sb Series Speaker System
Sx250
Sx/Sb Series Speaker System Sx250
Electro-Voice The Sx250 is a 15-inch, two-way speaker system with 350-watt continuous - and 1,400-watt peak - power handling. It has a 80 degree x 55 degree Constant Directivity horn to provide better projection capabilities than typical 90 degree horns. The Sx250 features a high-performance, EV DL15BFH cast-frame woofer, and a DH2010a pure titanium compression driver. With Ring-Mode Decoupling, the speaker system delivers rich, smooth vocals and accurate, detailed mids. Its dual, Neutrik Speakon input connectors ensure loss-free signal transfer, and comes with a built-in, metal stand-mount. The Sx250's enclosure is built of 18 mm plywood and is finished in black Futura, a baked-on polyurethane finish that is very rugged. The system can be safely suspended using the optional SK-1 hardware kit.

Electro-Voice

The Sx250 is a 15-inch, two-way speaker system with 350-watt continuous - and 1,400-watt peak - power handling. It has a 80 degree x 55 degree Constant Directivity horn to provide better projection capabilities than typical 90 degree horns. The Sx250 features a high-performance, EV DL15BFH cast-frame woofer, and a DH2010a pure titanium compression driver. With Ring-Mode Decoupling, the speaker system delivers rich, smooth vocals and accurate, detailed mids. Its dual, Neutrik Speakon input connectors ensure loss-free signal transfer, and comes with a built-in, metal stand-mount. The Sx250's enclosure is built of 18 mm plywood and is finished in black Futura, a baked-on polyurethane finish that is very rugged. The system can be safely suspended using the optional SK-1 hardware kit.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Sx250
Product Name Sx/Sb Series Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7166453 - RS Components, Ltd.
Specs
Size 0.63 inch (16 mm)
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Car Audio, Subwoofer - G215 - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 15.00 inch (381 mm)
View Details