Visual Sound, Inc. Sx/Sb Series Speaker System Sx100+

Description
Electro-Voice The Sx100+ is a compact, 12-inch, two-way system that delivers 200-watt continuous - and 800-watt peak power handling. It has a 65 degree x 65 degree Constant Directivity horn to provide excellent projection capability and allows the system to be used horizontally or vertically with identical coverage. The Sx100+ features a light and durable, polypropylene enclosure that is available in either black and white. Its built-in stand-mount accommodates a wide range of accessories to allow safe suspension, arraying, and use as a floor monitor. With Ring-Mode Decoupling, the Sx100+ delivers accurate vocals, instruments, and mids. Its sound quality remains even over a wide dynamic range, and is available with parallel .25-inch connectors or Neutrik Speakons Compact, Ergonomic Size Integral Monitor Stand Ring-Mode Decoupling (RMDTM) Pure Titanium Compression Driver 65° x 65° Constant Coverage Horn High Efficiency, High Output Molded-in Pole Mount, Rigging Points
Description
Electro-Voice The Sx100+ is a compact, 12-inch, two-way system that delivers 200-watt continuous - and 800-watt peak power handling. It has a 65 degree x 65 degree Constant Directivity horn to provide excellent projection capability and allows the system to be used horizontally or vertically with identical coverage. The Sx100+ features a light and durable, polypropylene enclosure that is available in either black and white. Its built-in stand-mount accommodates a wide range of accessories to allow safe suspension, arraying, and use as a floor monitor. With Ring-Mode Decoupling, the Sx100+ delivers accurate vocals, instruments, and mids. Its sound quality remains even over a wide dynamic range, and is available with parallel .25-inch connectors or Neutrik Speakons Compact, Ergonomic Size Integral Monitor Stand Ring-Mode Decoupling (RMDTM) Pure Titanium Compression Driver 65° x 65° Constant Coverage Horn High Efficiency, High Output Molded-in Pole Mount, Rigging Points

Suppliers

Company
Product
Description
Supplier Links
Sx/Sb Series Speaker System - Sx100+ - Visual Sound, Inc.
Broomall, PA, USA
Sx/Sb Series Speaker System
Sx100+
Sx/Sb Series Speaker System Sx100+
Electro-Voice The Sx100+ is a compact, 12-inch, two-way system that delivers 200-watt continuous - and 800-watt peak power handling. It has a 65 degree x 65 degree Constant Directivity horn to provide excellent projection capability and allows the system to be used horizontally or vertically with identical coverage. The Sx100+ features a light and durable, polypropylene enclosure that is available in either black and white. Its built-in stand-mount accommodates a wide range of accessories to allow safe suspension, arraying, and use as a floor monitor. With Ring-Mode Decoupling, the Sx100+ delivers accurate vocals, instruments, and mids. Its sound quality remains even over a wide dynamic range, and is available with parallel .25-inch connectors or Neutrik Speakons Compact, Ergonomic Size Integral Monitor Stand Ring-Mode Decoupling (RMDTM) Pure Titanium Compression Driver 65° x 65° Constant Coverage Horn High Efficiency, High Output Molded-in Pole Mount, Rigging Points

Electro-Voice

The Sx100+ is a compact, 12-inch, two-way system that delivers 200-watt continuous - and 800-watt peak power handling. It has a 65 degree x 65 degree Constant Directivity horn to provide excellent projection capability and allows the system to be used horizontally or vertically with identical coverage. The Sx100+ features a light and durable, polypropylene enclosure that is available in either black and white. Its built-in stand-mount accommodates a wide range of accessories to allow safe suspension, arraying, and use as a floor monitor. With Ring-Mode Decoupling, the Sx100+ delivers accurate vocals, instruments, and mids. Its sound quality remains even over a wide dynamic range, and is available with parallel .25-inch connectors or Neutrik Speakons

  • Compact, Ergonomic Size
  • Integral Monitor Stand
  • Ring-Mode Decoupling (RMDTM)
  • Pure Titanium Compression Driver
  • 65° x 65° Constant Coverage Horn
  • High Efficiency, High Output
  • Molded-in Pole Mount, Rigging Points
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Sx100+
Product Name Sx/Sb Series Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 8158747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.54 inch (39 mm)
View Details
AM15XD2 AudioMaster® Public Address Hazardous Location Speakers - AM15XD2 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Size 12.25 inch (311 mm)
Weight 2200.00 g (77.62 oz)
View Details
Speakers - TC9FD00-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 175 Hz
View Details