Visual Sound, Inc. Audio-Technica Miniature Cardioid Lavalier Microphone SWT31L-TA4

Description
Sabine, Inc. The Sabine SWT31L-TA4 is a Miniature Cardioid Lavalier Microphone for use with Sabine SWM7000 Series Wireless Microphone Systems. Clip-on lavalier mic provides crisp, full-sounding voice pickup Also excels in acoustic guitar applications Excellent gain before feedback and suppression of background noise Switchable low-frequency roll-off Operates on battery or phantom power 6' (1.8 m) cable permanently attached between microphone and power module Accessories included: foam windscreen, clothing clip, instrument adapter, power module (attached), battery, and protective case
Description
Sabine, Inc. The Sabine SWT31L-TA4 is a Miniature Cardioid Lavalier Microphone for use with Sabine SWM7000 Series Wireless Microphone Systems. Clip-on lavalier mic provides crisp, full-sounding voice pickup Also excels in acoustic guitar applications Excellent gain before feedback and suppression of background noise Switchable low-frequency roll-off Operates on battery or phantom power 6' (1.8 m) cable permanently attached between microphone and power module Accessories included: foam windscreen, clothing clip, instrument adapter, power module (attached), battery, and protective case

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Audio-Technica Miniature Cardioid Lavalier Microphone
SWT31L-TA4
Audio-Technica Miniature Cardioid Lavalier Microphone SWT31L-TA4
Sabine, Inc. The Sabine SWT31L-TA4 is a Miniature Cardioid Lavalier Microphone for use with Sabine SWM7000 Series Wireless Microphone Systems. Clip-on lavalier mic provides crisp, full-sounding voice pickup Also excels in acoustic guitar applications Excellent gain before feedback and suppression of background noise Switchable low-frequency roll-off Operates on battery or phantom power 6' (1.8 m) cable permanently attached between microphone and power module Accessories included: foam windscreen, clothing clip, instrument adapter, power module (attached), battery, and protective case

Sabine, Inc.

The Sabine SWT31L-TA4 is a Miniature Cardioid Lavalier Microphone for use with Sabine SWM7000 Series Wireless Microphone Systems.

  • Clip-on lavalier mic provides crisp, full-sounding voice pickup
  • Also excels in acoustic guitar applications
  • Excellent gain before feedback and suppression of background noise
  • Switchable low-frequency roll-off
  • Operates on battery or phantom power
  • 6' (1.8 m) cable permanently attached between microphone and power module
  • Accessories included: foam windscreen, clothing clip, instrument adapter, power module (attached), battery, and protective case
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SWT31L-TA4
Product Name Audio-Technica Miniature Cardioid Lavalier Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68A130V01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
2 suppliers
Microphones - 287735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details