Visual Sound, Inc. 2.4 GHz Wireless Handheld System with SW72-NDR Receiver and Two SW70-H15 Microphone Transmitters SWM7215-NDH-U-M1

Description
Sabine, Inc. The SWM7215-NDH-U-M1 is a 2.4 GHz wireless handheld system which includes SW72-NDR two-channel receiver w/network & digital interface and two SW70-H15 handheld microphone transmitters w/dynamic element (Audix OM5).
Description
Sabine, Inc. The SWM7215-NDH-U-M1 is a 2.4 GHz wireless handheld system which includes SW72-NDR two-channel receiver w/network & digital interface and two SW70-H15 handheld microphone transmitters w/dynamic element (Audix OM5).

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
2.4 GHz Wireless Handheld System with SW72-NDR Receiver and Two SW70-H15 Microphone Transmitters
SWM7215-NDH-U-M1
2.4 GHz Wireless Handheld System with SW72-NDR Receiver and Two SW70-H15 Microphone Transmitters SWM7215-NDH-U-M1
Sabine, Inc. The SWM7215-NDH-U-M1 is a 2.4 GHz wireless handheld system which includes SW72-NDR two-channel receiver w/network & digital interface and two SW70-H15 handheld microphone transmitters w/dynamic element (Audix OM5).

Sabine, Inc.

The SWM7215-NDH-U-M1 is a 2.4 GHz wireless handheld system which includes SW72-NDR two-channel receiver w/network & digital interface and two SW70-H15 handheld microphone transmitters w/dynamic element (Audix OM5).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SWM7215-NDH-U-M1
Product Name 2.4 GHz Wireless Handheld System with SW72-NDR Receiver and Two SW70-H15 Microphone Transmitters
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM64D121AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-9767(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details