Visual Sound, Inc. 2.4 GHz Wireless Handheld System with SW72-R Receiver and Two SW70-H15 Microphone Transmitters SWM7215-H-U-M1

Description
Sabine, Inc. The SWM7215-H-U-M1 is a 2.4 GHz wireless handheld system which includes SW72-R two-channel receiver and two SW70-H15 handheld microphone transmitters with dynamic element (Audix OM5).
Description
Sabine, Inc. The SWM7215-H-U-M1 is a 2.4 GHz wireless handheld system which includes SW72-R two-channel receiver and two SW70-H15 handheld microphone transmitters with dynamic element (Audix OM5).

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
2.4 GHz Wireless Handheld System with SW72-R Receiver and Two SW70-H15 Microphone Transmitters
SWM7215-H-U-M1
2.4 GHz Wireless Handheld System with SW72-R Receiver and Two SW70-H15 Microphone Transmitters SWM7215-H-U-M1
Sabine, Inc. The SWM7215-H-U-M1 is a 2.4 GHz wireless handheld system which includes SW72-R two-channel receiver and two SW70-H15 handheld microphone transmitters with dynamic element (Audix OM5).

Sabine, Inc.

The SWM7215-H-U-M1 is a 2.4 GHz wireless handheld system which includes SW72-R two-channel receiver and two SW70-H15 handheld microphone transmitters with dynamic element (Audix OM5).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SWM7215-H-U-M1
Product Name 2.4 GHz Wireless Handheld System with SW72-R Receiver and Two SW70-H15 Microphone Transmitters
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for automotive - IM67D120A - IM67D120A - Infineon Technologies AG
Specs
SN Ratio 67 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMOF-9745W-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Miniature Silicon Microphone - FB3019 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 100 to 10000 Hz
Actual Size 0.0748 inch (1.9 mm)
View Details