Visual Sound, Inc. 2.4 GHz Wireless Combo System with SW72-R Receiver, SW75-T Beltpack Transmitter, SW70-H15 Microphone Transmitter and SWT31L-TA4 Microphone SWM7215-C5-U-M1

Description
Sabine, Inc. The SWM7215-C-U-M1 is a 2.4 GHz wireless combo system which includes SW72-R two-channel receiver, SW75-T beltpack transmitter, SW70-H15 handheld microphone transmitter with dynamic element (Audix OM5) and SWT31L-TA4 cardioid lavalier microphone.
Description
Sabine, Inc. The SWM7215-C-U-M1 is a 2.4 GHz wireless combo system which includes SW72-R two-channel receiver, SW75-T beltpack transmitter, SW70-H15 handheld microphone transmitter with dynamic element (Audix OM5) and SWT31L-TA4 cardioid lavalier microphone.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
2.4 GHz Wireless Combo System with SW72-R Receiver, SW75-T Beltpack Transmitter, SW70-H15 Microphone Transmitter and SWT31L-TA4 Microphone
SWM7215-C5-U-M1
2.4 GHz Wireless Combo System with SW72-R Receiver, SW75-T Beltpack Transmitter, SW70-H15 Microphone Transmitter and SWT31L-TA4 Microphone SWM7215-C5-U-M1
Sabine, Inc. The SWM7215-C-U-M1 is a 2.4 GHz wireless combo system which includes SW72-R two-channel receiver, SW75-T beltpack transmitter, SW70-H15 handheld microphone transmitter with dynamic element (Audix OM5) and SWT31L-TA4 cardioid lavalier microphone.

Sabine, Inc.

The SWM7215-C-U-M1 is a 2.4 GHz wireless combo system which includes SW72-R two-channel receiver, SW75-T beltpack transmitter, SW70-H15 handheld microphone transmitter with dynamic element (Audix OM5) and SWT31L-TA4 cardioid lavalier microphone.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SWM7215-C5-U-M1
Product Name 2.4 GHz Wireless Combo System with SW72-R Receiver, SW75-T Beltpack Transmitter, SW70-H15 Microphone Transmitter and SWT31L-TA4 Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM64D130AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-B6018P - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details