Visual Sound, Inc. 2.4 GHz Wireless Handheld System with SW71-R Receiver and SW70-H19 Microphone Transmitter SWM7119-H-U-M1

Description
Sabine, Inc. The SWM7119-H-U-M1 is a 2.4 GHz wireless handheld system which includes SW71-R one-channel receiver and SW70-H19 handheld microphone transmitter with voice technologies condenser element.
Description
Sabine, Inc. The SWM7119-H-U-M1 is a 2.4 GHz wireless handheld system which includes SW71-R one-channel receiver and SW70-H19 handheld microphone transmitter with voice technologies condenser element.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
2.4 GHz Wireless Handheld System with SW71-R Receiver and SW70-H19 Microphone Transmitter
SWM7119-H-U-M1
2.4 GHz Wireless Handheld System with SW71-R Receiver and SW70-H19 Microphone Transmitter SWM7119-H-U-M1
Sabine, Inc. The SWM7119-H-U-M1 is a 2.4 GHz wireless handheld system which includes SW71-R one-channel receiver and SW70-H19 handheld microphone transmitter with voice technologies condenser element.

Sabine, Inc.

The SWM7119-H-U-M1 is a 2.4 GHz wireless handheld system which includes SW71-R one-channel receiver and SW70-H19 handheld microphone transmitter with voice technologies condenser element.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SWM7119-H-U-M1
Product Name 2.4 GHz Wireless Handheld System with SW71-R Receiver and SW70-H19 Microphone Transmitter
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Unidirectional Microphones - CEM-UB6027-9JAD443C43NR - Challenge Electronics
Specs
Directivity Directional
Frequency Response 50 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details