Visual Sound, Inc. Rechargeable NiMH AA Battery (Set of 2) SWBAA2

Description
Sabine, Inc. The SWBAA2 is a Rechargeable NiMH AA Battery for SW70-T and SW70-H1. Sabine's rechargeable NiMH batteries come with every transmitter, and the Tireless Wireless™ Battery Charger means you'll save enough money to pay for the system, with no compromise in battery life or performance. Every transmitter has a charger input, and when you keep your handheld microphone cradled in its Charger Clip, the battery will be continually charged. A full charge is good for a minimum of 8 hours for the handheld system, or 10 hours for a belt pack transmitter. Both handheld and belt pack transmitters have LCDs which indicate battery strength and hours of use, and this information is transmitted to the receiver (along with the run-time hours of the battery in use), which flashes a warning when the battery charge is low.
Description
Sabine, Inc. The SWBAA2 is a Rechargeable NiMH AA Battery for SW70-T and SW70-H1. Sabine's rechargeable NiMH batteries come with every transmitter, and the Tireless Wireless™ Battery Charger means you'll save enough money to pay for the system, with no compromise in battery life or performance. Every transmitter has a charger input, and when you keep your handheld microphone cradled in its Charger Clip, the battery will be continually charged. A full charge is good for a minimum of 8 hours for the handheld system, or 10 hours for a belt pack transmitter. Both handheld and belt pack transmitters have LCDs which indicate battery strength and hours of use, and this information is transmitted to the receiver (along with the run-time hours of the battery in use), which flashes a warning when the battery charge is low.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Rechargeable NiMH AA Battery (Set of 2)
SWBAA2
Rechargeable NiMH AA Battery (Set of 2) SWBAA2
Sabine, Inc. The SWBAA2 is a Rechargeable NiMH AA Battery for SW70-T and SW70-H1. Sabine's rechargeable NiMH batteries come with every transmitter, and the Tireless Wireless™ Battery Charger means you'll save enough money to pay for the system, with no compromise in battery life or performance. Every transmitter has a charger input, and when you keep your handheld microphone cradled in its Charger Clip, the battery will be continually charged. A full charge is good for a minimum of 8 hours for the handheld system, or 10 hours for a belt pack transmitter. Both handheld and belt pack transmitters have LCDs which indicate battery strength and hours of use, and this information is transmitted to the receiver (along with the run-time hours of the battery in use), which flashes a warning when the battery charge is low.

Sabine, Inc.

The SWBAA2 is a Rechargeable NiMH AA Battery for SW70-T and SW70-H1. Sabine's rechargeable NiMH batteries come with every transmitter, and the Tireless Wireless™ Battery Charger means you'll save enough money to pay for the system, with no compromise in battery life or performance. Every transmitter has a charger input, and when you keep your handheld microphone cradled in its Charger Clip, the battery will be continually charged. A full charge is good for a minimum of 8 hours for the handheld system, or 10 hours for a belt pack transmitter. Both handheld and belt pack transmitters have LCDs which indicate battery strength and hours of use, and this information is transmitted to the receiver (along with the run-time hours of the battery in use), which flashes a warning when the battery charge is low.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SWBAA2
Product Name Rechargeable NiMH AA Battery (Set of 2)
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Audio Products - Microphones - 1357585-IM67D130AXTSA2 - Win Source Electronics
Specs
Frequency Response 20000 Hz
View Details
3 suppliers
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details