Visual Sound, Inc. RF Adaptor Cable, Set of 4, TNC to NBJ (RG58-RG8) SWATNC-N

Description
Sabine, Inc. The SWATNC-N is a RF Adaptor Cable with TNC to NBJ (RG58-RG8) connectors. Set of 4
Description
Sabine, Inc. The SWATNC-N is a RF Adaptor Cable with TNC to NBJ (RG58-RG8) connectors. Set of 4

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
RF Adaptor Cable, Set of 4, TNC to NBJ (RG58-RG8)
SWATNC-N
RF Adaptor Cable, Set of 4, TNC to NBJ (RG58-RG8) SWATNC-N
Sabine, Inc. The SWATNC-N is a RF Adaptor Cable with TNC to NBJ (RG58-RG8) connectors. Set of 4

Sabine, Inc.

The SWATNC-N is a RF Adaptor Cable with TNC to NBJ (RG58-RG8) connectors.

  • Set of 4
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SWATNC-N
Product Name RF Adaptor Cable, Set of 4, TNC to NBJ (RG58-RG8)
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D130AXTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
Features Digital
View Details
2 suppliers
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details