Visual Sound, Inc. TNC Front-to-Rear Antenna Kit (Set of 2) SWA700

Description
Sabine, Inc. The SWA700 is a TNC Front-to-Rear Antenna converter Kit.
Description
Sabine, Inc. The SWA700 is a TNC Front-to-Rear Antenna converter Kit.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
TNC Front-to-Rear Antenna Kit (Set of 2)
SWA700
TNC Front-to-Rear Antenna Kit (Set of 2) SWA700
Sabine, Inc. The SWA700 is a TNC Front-to-Rear Antenna converter Kit.

Sabine, Inc.

The SWA700 is a TNC Front-to-Rear Antenna converter Kit.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SWA700
Product Name TNC Front-to-Rear Antenna Kit (Set of 2)
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D127 - IM69D127 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - WM7331IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.0630 inch (1.6 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
3 suppliers
Microphone Elements - PMOF-9745P-39UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers