Visual Sound, Inc. Dual 18" Active Subwoofer System SWA2801z

Description
Mackie Designs, Inc. Building on the technology that spawned our highly acclaimed SWA1801, the Mackie SWA2801z features an 800-Watt FR (Fast Recovery) Series amplifier and dual high-precision 18" transducers mounted in a custom designed enclosure. The SWA2801z was intentionally over-engineered for both durability and performance by the world-renowned loudspeaker gurus at EAW (Eastern Acoustic Works). Onboard Mackie Active electronics ensure seamless integration of the amplifier and transducer at all times, creating a system that is highly efficient and versatile. This all adds up to a high-output system that'll shake the dust from the rafters! 800-Watt dual 18" Active subwoofer system Two precision 18" woofers with high temperature voice coils Internal 800-Watt continuous power FR Series high-current amplifier Onboard Active electronics provide equalization and high-pass filter for use with full-range loudspeakers Peak SPL: 136dB @ 1 meter Frequency Response: 33Hz - 200Hz Signal present and limit LEDs 13-ply Baltic Birch enclosure finished in black splatter paint Top and side mounted pole receptacles Cast aluminum top & side handles Attached casters for easy transport
Description
Mackie Designs, Inc. Building on the technology that spawned our highly acclaimed SWA1801, the Mackie SWA2801z features an 800-Watt FR (Fast Recovery) Series amplifier and dual high-precision 18" transducers mounted in a custom designed enclosure. The SWA2801z was intentionally over-engineered for both durability and performance by the world-renowned loudspeaker gurus at EAW (Eastern Acoustic Works). Onboard Mackie Active electronics ensure seamless integration of the amplifier and transducer at all times, creating a system that is highly efficient and versatile. This all adds up to a high-output system that'll shake the dust from the rafters! 800-Watt dual 18" Active subwoofer system Two precision 18" woofers with high temperature voice coils Internal 800-Watt continuous power FR Series high-current amplifier Onboard Active electronics provide equalization and high-pass filter for use with full-range loudspeakers Peak SPL: 136dB @ 1 meter Frequency Response: 33Hz - 200Hz Signal present and limit LEDs 13-ply Baltic Birch enclosure finished in black splatter paint Top and side mounted pole receptacles Cast aluminum top & side handles Attached casters for easy transport

Suppliers

Company
Product
Description
Supplier Links
Dual 18
Broomall, PA, USA
Dual 18" Active Subwoofer System
SWA2801z
Dual 18" Active Subwoofer System SWA2801z
Mackie Designs, Inc. Building on the technology that spawned our highly acclaimed SWA1801, the Mackie SWA2801z features an 800-Watt FR (Fast Recovery) Series amplifier and dual high-precision 18" transducers mounted in a custom designed enclosure. The SWA2801z was intentionally over-engineered for both durability and performance by the world-renowned loudspeaker gurus at EAW (Eastern Acoustic Works). Onboard Mackie Active electronics ensure seamless integration of the amplifier and transducer at all times, creating a system that is highly efficient and versatile. This all adds up to a high-output system that'll shake the dust from the rafters! 800-Watt dual 18" Active subwoofer system Two precision 18" woofers with high temperature voice coils Internal 800-Watt continuous power FR Series high-current amplifier Onboard Active electronics provide equalization and high-pass filter for use with full-range loudspeakers Peak SPL: 136dB @ 1 meter Frequency Response: 33Hz - 200Hz Signal present and limit LEDs 13-ply Baltic Birch enclosure finished in black splatter paint Top and side mounted pole receptacles Cast aluminum top & side handles Attached casters for easy transport

Mackie Designs, Inc.

Building on the technology that spawned our highly acclaimed SWA1801, the Mackie SWA2801z features an 800-Watt FR (Fast Recovery) Series amplifier and dual high-precision 18" transducers mounted in a custom designed enclosure. The SWA2801z was intentionally over-engineered for both durability and performance by the world-renowned loudspeaker gurus at EAW (Eastern Acoustic Works). Onboard Mackie Active electronics ensure seamless integration of the amplifier and transducer at all times, creating a system that is highly efficient and versatile. This all adds up to a high-output system that'll shake the dust from the rafters!

  • 800-Watt dual 18" Active subwoofer system
  • Two precision 18" woofers with high temperature voice coils
  • Internal 800-Watt continuous power FR Series high-current amplifier
  • Onboard Active electronics provide equalization and high-pass filter for use with full-range loudspeakers
  • Peak SPL: 136dB @ 1 meter
  • Frequency Response: 33Hz - 200Hz
  • Signal present and limit LEDs
  • 13-ply Baltic Birch enclosure finished in black splatter paint
  • Top and side mounted pole receptacles
  • Cast aluminum top & side handles
  • Attached casters for easy transport
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SWA2801z
Product Name Dual 18" Active Subwoofer System
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 526848 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
SPB-3D Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 3 to ? watts
Impedance ? to 16 ohms
Application Telephone or Voice Communication
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details