Visual Sound, Inc. 18" Active Subwoofer System SWA1801z

Description
Mackie Designs, Inc. Picking up where our SWA1501 leaves off, the Mackie SWA1801z ups the ante with even more wattage and a bigger 18" transducer. The SWA1801z features an internal 800-Watt FR (Fast Recovery) Series amplifier and a high-precision 18" transducer custom designed for optimal performance with the amp and enclosure. Onboard Mackie Active electronics ensure seamless integration of the amplifier and transducer at all times, creating a system that is highly efficient and versatile. Add it all up and this high-output system will peel the paint right off the walls! 800-Watt single 18" compact Active subwoofer system Precision 18" woofer with high temperature voice coil Internal 800-Watt continuous power FR Series high-current amplifier Onboard Active electronics provide equalization and high-pass filter for full-range loudpseakers. 135dB Peak Output Frequency Response 35 Hz - 120 Hz 13-ply Baltic Birch enclosure finished in black splatter paint Pole mount receptacle Cast aluminum side handles Signal present and limit LEDs
Description
Mackie Designs, Inc. Picking up where our SWA1501 leaves off, the Mackie SWA1801z ups the ante with even more wattage and a bigger 18" transducer. The SWA1801z features an internal 800-Watt FR (Fast Recovery) Series amplifier and a high-precision 18" transducer custom designed for optimal performance with the amp and enclosure. Onboard Mackie Active electronics ensure seamless integration of the amplifier and transducer at all times, creating a system that is highly efficient and versatile. Add it all up and this high-output system will peel the paint right off the walls! 800-Watt single 18" compact Active subwoofer system Precision 18" woofer with high temperature voice coil Internal 800-Watt continuous power FR Series high-current amplifier Onboard Active electronics provide equalization and high-pass filter for full-range loudpseakers. 135dB Peak Output Frequency Response 35 Hz - 120 Hz 13-ply Baltic Birch enclosure finished in black splatter paint Pole mount receptacle Cast aluminum side handles Signal present and limit LEDs

Suppliers

Company
Product
Description
Supplier Links
18
Broomall, PA, USA
18" Active Subwoofer System
SWA1801z
18" Active Subwoofer System SWA1801z
Mackie Designs, Inc. Picking up where our SWA1501 leaves off, the Mackie SWA1801z ups the ante with even more wattage and a bigger 18" transducer. The SWA1801z features an internal 800-Watt FR (Fast Recovery) Series amplifier and a high-precision 18" transducer custom designed for optimal performance with the amp and enclosure. Onboard Mackie Active electronics ensure seamless integration of the amplifier and transducer at all times, creating a system that is highly efficient and versatile. Add it all up and this high-output system will peel the paint right off the walls! 800-Watt single 18" compact Active subwoofer system Precision 18" woofer with high temperature voice coil Internal 800-Watt continuous power FR Series high-current amplifier Onboard Active electronics provide equalization and high-pass filter for full-range loudpseakers. 135dB Peak Output Frequency Response 35 Hz - 120 Hz 13-ply Baltic Birch enclosure finished in black splatter paint Pole mount receptacle Cast aluminum side handles Signal present and limit LEDs

Mackie Designs, Inc.

Picking up where our SWA1501 leaves off, the Mackie SWA1801z ups the ante with even more wattage and a bigger 18" transducer. The SWA1801z features an internal 800-Watt FR (Fast Recovery) Series amplifier and a high-precision 18" transducer custom designed for optimal performance with the amp and enclosure. Onboard Mackie Active electronics ensure seamless integration of the amplifier and transducer at all times, creating a system that is highly efficient and versatile. Add it all up and this high-output system will peel the paint right off the walls!

  • 800-Watt single 18" compact Active subwoofer system
  • Precision 18" woofer with high temperature voice coil
  • Internal 800-Watt continuous power FR Series high-current amplifier
  • Onboard Active electronics provide equalization and high-pass filter for full-range loudpseakers.
  • 135dB Peak Output
  • Frequency Response 35 Hz - 120 Hz
  • 13-ply Baltic Birch enclosure finished in black splatter paint
  • Pole mount receptacle
  • Cast aluminum side handles
  • Signal present and limit LEDs
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SWA1801z
Product Name 18" Active Subwoofer System
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Speakers - 526996 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 98 dB
Impedance 8 ohms
Size 5.12 inch (130 mm)
View Details
CR-10 Surround Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 150 watts
Impedance 4 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5500 Hz
View Details