Visual Sound, Inc. Wireless Beltpack Transmitter SW75-T

Description
Sabine, Inc. The new SW75-T beltpack is part of Sabine's growing family of 2.4 GHz Wireless products, which offer a solution for the ever-shrinking UHF band. (255 chars max.) Sabine's SWM7000 Series incorporates their patent-pending Smart Spectrum technology -- a breakthrough in RF technology that allows up to 70 simultaneous wireless systems to operate with maximum fidelity. And these same 70 channels are globally accepted so the same systems can work anywhere in the world. The new transmitter offers a secure yet easy to open door, beneath which all controls are hidden. The only external switch is large and easy to find, and can be used without looking or fumbling for it. This top-mounted switch is programmable to be either on/off, on/mute, or on/on--essentially disabling the switch so users cannot turn the transmitter off. The new antenna is soft and pliable, and is replaceable in the field if necessary. Send Note to iQ Customer Service Reset Save
Description
Sabine, Inc. The new SW75-T beltpack is part of Sabine's growing family of 2.4 GHz Wireless products, which offer a solution for the ever-shrinking UHF band. (255 chars max.) Sabine's SWM7000 Series incorporates their patent-pending Smart Spectrum technology -- a breakthrough in RF technology that allows up to 70 simultaneous wireless systems to operate with maximum fidelity. And these same 70 channels are globally accepted so the same systems can work anywhere in the world. The new transmitter offers a secure yet easy to open door, beneath which all controls are hidden. The only external switch is large and easy to find, and can be used without looking or fumbling for it. This top-mounted switch is programmable to be either on/off, on/mute, or on/on--essentially disabling the switch so users cannot turn the transmitter off. The new antenna is soft and pliable, and is replaceable in the field if necessary. Send Note to iQ Customer Service Reset Save

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Wireless Beltpack Transmitter
SW75-T
Wireless Beltpack Transmitter SW75-T
Sabine, Inc. The new SW75-T beltpack is part of Sabine's growing family of 2.4 GHz Wireless products, which offer a solution for the ever-shrinking UHF band. (255 chars max.) Sabine's SWM7000 Series incorporates their patent-pending Smart Spectrum technology -- a breakthrough in RF technology that allows up to 70 simultaneous wireless systems to operate with maximum fidelity. And these same 70 channels are globally accepted so the same systems can work anywhere in the world. The new transmitter offers a secure yet easy to open door, beneath which all controls are hidden. The only external switch is large and easy to find, and can be used without looking or fumbling for it. This top-mounted switch is programmable to be either on/off, on/mute, or on/on--essentially disabling the switch so users cannot turn the transmitter off. The new antenna is soft and pliable, and is replaceable in the field if necessary. Send Note to iQ Customer Service Reset Save

Sabine, Inc.

The new SW75-T beltpack is part of Sabine's growing family of 2.4 GHz Wireless products, which offer a solution for the ever-shrinking UHF band. (255 chars max.)

Sabine's SWM7000 Series incorporates their patent-pending Smart Spectrum technology -- a breakthrough in RF technology that allows up to 70 simultaneous wireless systems to operate with maximum fidelity. And these same 70 channels are globally accepted so the same systems can work anywhere in the world.
The new transmitter offers a secure yet easy to open door, beneath which all controls are hidden. The only external switch is large and easy to find, and can be used without looking or fumbling for it. This top-mounted switch is programmable to be either on/off, on/mute, or on/on--essentially disabling the switch so users cannot turn the transmitter off. The new antenna is soft and pliable, and is replaceable in the field if necessary. Send Note to iQ Customer Service Reset Save

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SW75-T
Product Name Wireless Beltpack Transmitter
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM67D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Omnidirectional, Top-ported, Analog Output MEMS Microphone - FB42A3729H8-C - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1161 inch (2.95 mm)
Thickness / Height 0.0433 inch (1.1 mm)
View Details