Visual Sound, Inc. 2.4 GHz Two-channel Receiver SW72-R

Description
Sabine, Inc. The SW72-R is a Two-channel 2.4 GHz Receiver. These 2.4 GHz receivers comes with the SWM7000 Remote Control Software for Windows, and have an RS232 connection for your computer.
Description
Sabine, Inc. The SW72-R is a Two-channel 2.4 GHz Receiver. These 2.4 GHz receivers comes with the SWM7000 Remote Control Software for Windows, and have an RS232 connection for your computer.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
2.4 GHz Two-channel Receiver
SW72-R
2.4 GHz Two-channel Receiver SW72-R
Sabine, Inc. The SW72-R is a Two-channel 2.4 GHz Receiver. These 2.4 GHz receivers comes with the SWM7000 Remote Control Software for Windows, and have an RS232 connection for your computer.

Sabine, Inc.

The SW72-R is a Two-channel 2.4 GHz Receiver. These 2.4 GHz receivers comes with the SWM7000 Remote Control Software for Windows, and have an RS232 connection for your computer.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SW72-R
Product Name 2.4 GHz Two-channel Receiver
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Commercial Audio Microphones - MICPAT-6 - Biamp Systems, Ltd.
Specs
Application Paging
View Details
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details