Visual Sound, Inc. 2.4 GHz Two-channel Receiver with Network & Digital Interface SW72-NDR

Description
Sabine, Inc. The SW72-NDR is a 2.4 GHz Two-channel Receiver with Network & Digital Interface. These 2.4 GHz receivers comes with the SWM7000 Remote Control Software for Windows.
Description
Sabine, Inc. The SW72-NDR is a 2.4 GHz Two-channel Receiver with Network & Digital Interface. These 2.4 GHz receivers comes with the SWM7000 Remote Control Software for Windows.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
2.4 GHz Two-channel Receiver with Network & Digital Interface
SW72-NDR
2.4 GHz Two-channel Receiver with Network & Digital Interface SW72-NDR
Sabine, Inc. The SW72-NDR is a 2.4 GHz Two-channel Receiver with Network & Digital Interface. These 2.4 GHz receivers comes with the SWM7000 Remote Control Software for Windows.

Sabine, Inc.

The SW72-NDR is a 2.4 GHz Two-channel Receiver with Network & Digital Interface. These 2.4 GHz receivers comes with the SWM7000 Remote Control Software for Windows.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SW72-NDR
Product Name 2.4 GHz Two-channel Receiver with Network & Digital Interface
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM70D122V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
SN Ratio 70 dB
View Details
3 suppliers
Microphones - 3522698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details